Invotec Solutions Ltd. EPDM Rubber Water Hose W-WH-EP-TFW13R

Description
An advanced EPDM rubber hose to 140°C temperature rating Manuftaured from White, antistatic, smooth EPM Nitrosamine free rubber compound, resistant to heat, hot water, water Vapour and reinforcement of synthetic textile yarns. Resistant to abrasion, ozone, heat, and weather. The cover is pinpricked to prevent blistering and bubbling. Working temperature: -20°C to +140°C Pressure to 15 bar Available in RED, BLUE or BLACK Sold in 50m rolls (BLACK 19mm 30m roll)
Description
An advanced EPDM rubber hose to 140°C temperature rating Manuftaured from White, antistatic, smooth EPM Nitrosamine free rubber compound, resistant to heat, hot water, water Vapour and reinforcement of synthetic textile yarns. Resistant to abrasion, ozone, heat, and weather. The cover is pinpricked to prevent blistering and bubbling. Working temperature: -20°C to +140°C Pressure to 15 bar Available in RED, BLUE or BLACK Sold in 50m rolls (BLACK 19mm 30m roll)

Suppliers

Company
Product
Description
Supplier Links
EPDM Rubber Water Hose - W-WH-EP-TFW13R - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
EPDM Rubber Water Hose
W-WH-EP-TFW13R
EPDM Rubber Water Hose W-WH-EP-TFW13R
An advanced EPDM rubber hose to 140°C temperature rating Manuftaured from White, antistatic, smooth EPM Nitrosamine free rubber compound, resistant to heat, hot water, water Vapour and reinforcement of synthetic textile yarns. Resistant to abrasion, ozone, heat, and weather. The cover is pinpricked to prevent blistering and bubbling. Working temperature: -20°C to +140°C Pressure to 15 bar Available in RED, BLUE or BLACK Sold in 50m rolls (BLACK 19mm 30m roll)

An advanced EPDM rubber hose to 140°C temperature rating
Manuftaured from White, antistatic, smooth EPM Nitrosamine free rubber compound, resistant to heat, hot water, water Vapour and reinforcement of synthetic textile yarns.
Resistant to abrasion, ozone, heat, and weather. The cover is pinpricked to prevent blistering and bubbling.

  • Working temperature: -20°C to +140°C
  • Pressure to 15 bar
  • Available in RED, BLUE or BLACK
  • Sold in 50m rolls (BLACK 19mm 30m roll)
Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Industrial Hose
Product Number W-WH-EP-TFW13R
Product Name EPDM Rubber Water Hose
Product Form Hose
Temperature Range -4 to 284 F (-20 to 140 C)
Material Elastomers; Ethylene Propylene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - H1 SO Code H 3 SO - 5611100571103 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Hose, Poly Lift Line, 3/8
Specs
Product Form Assembly
O.D. 0.375 inch (9.52 mm)
Working Pressure 60 psi (42.23 m H2O)
View Details