Armstrong International Washdown Hose 035

Description
Armstrong’s heavy-duty washdown hose is recommended for water temperatures up to 190˚F and working pressures up to 400 psi (87.7˚C and 28 bar). Designed to handle the intensities of the industrial environment, 035 hose is supplied in standard lengths of 25' and 50' (7.6 m and 15.2 m), with custom lengths available upon request. Each hose assembly has a standard 3/4" (20 mm) live male swivel fitting at supply/inlet and a 1/2" (15 mm) live male swivel at the spray/outlet. Each fitting has a one-piece hose barb with a ferrule that is pressure-crimped to resist detachment during use. The supply or inlet end is protected by an anti-kink spring guard and reduces hose fatigue at a primary stress point. The 035 hose is supplied as standard in Armstrong “safety yellow,” but it may be ordered with different specifications that alter temperature and pressure ratings. Hoses are also available in red, black, green or white.
Datasheet
Description
Armstrong’s heavy-duty washdown hose is recommended for water temperatures up to 190˚F and working pressures up to 400 psi (87.7˚C and 28 bar). Designed to handle the intensities of the industrial environment, 035 hose is supplied in standard lengths of 25' and 50' (7.6 m and 15.2 m), with custom lengths available upon request. Each hose assembly has a standard 3/4" (20 mm) live male swivel fitting at supply/inlet and a 1/2" (15 mm) live male swivel at the spray/outlet. Each fitting has a one-piece hose barb with a ferrule that is pressure-crimped to resist detachment during use. The supply or inlet end is protected by an anti-kink spring guard and reduces hose fatigue at a primary stress point. The 035 hose is supplied as standard in Armstrong “safety yellow,” but it may be ordered with different specifications that alter temperature and pressure ratings. Hoses are also available in red, black, green or white.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Washdown Hose - 035 - Armstrong International
Three Rivers, MI, USA
Washdown Hose
035
Washdown Hose 035
Armstrong’s heavy-duty washdown hose is recommended for water temperatures up to 190˚F and working pressures up to 400 psi (87.7˚C and 28 bar). Designed to handle the intensities of the industrial environment, 035 hose is supplied in standard lengths of 25' and 50' (7.6 m and 15.2 m), with custom lengths available upon request. Each hose assembly has a standard 3/4" (20 mm) live male swivel fitting at supply/inlet and a 1/2" (15 mm) live male swivel at the spray/outlet. Each fitting has a one-piece hose barb with a ferrule that is pressure-crimped to resist detachment during use. The supply or inlet end is protected by an anti-kink spring guard and reduces hose fatigue at a primary stress point. The 035 hose is supplied as standard in Armstrong “safety yellow,” but it may be ordered with different specifications that alter temperature and pressure ratings. Hoses are also available in red, black, green or white.

Armstrong’s heavy-duty washdown hose is recommended for water temperatures up to 190˚F and working pressures up to 400 psi (87.7˚C and 28 bar). Designed to handle the intensities of the industrial environment, 035 hose is supplied in standard lengths of 25' and 50' (7.6 m and 15.2 m), with custom lengths available upon request.

Each hose assembly has a standard 3/4" (20 mm) live male swivel fitting at supply/inlet and a 1/2" (15 mm) live male swivel at the spray/outlet. Each fitting has a one-piece hose barb with a ferrule that is pressure-crimped to resist detachment during use. The supply or inlet end is protected by an anti-kink spring guard and reduces hose fatigue at a primary stress point.

The 035 hose is supplied as standard in Armstrong “safety yellow,” but it may be ordered with different specifications that alter temperature and pressure ratings. Hoses are also available in red, black, green or white.

Supplier's Site Datasheet
Washdown Hose - 035 - Armstrong International
Three Rivers, MI, USA
Washdown Hose
035
Washdown Hose 035
Armstrong’s heavy-duty washdown hose is recommended for water temperatures up to 190˚F and working pressures up to 400 psi (87.7˚C and 28 bar). Designed to handle the intensities of the industrial environment, 035 hose is supplied in standard lengths of 25' and 50' (7.6 m and 15.2 m), with custom lengths available upon request. Each hose assembly has a standard 3/4" (20 mm) live male swivel fitting at supply/inlet and a 1/2" (15 mm) live male swivel at the spray/outlet. Each fitting has a one-piece hose barb with a ferrule that is pressure-crimped to resist detachment during use. The supply or inlet end is protected by an anti-kink spring guard and reduces hose fatigue at a primary stress point. The 035 hose is supplied as standard in Armstrong “safety yellow,” but it may be ordered with different specifications that alter temperature and pressure ratings. Hoses are also available in red, black, green or white.

Armstrong’s heavy-duty washdown hose is recommended for water temperatures up to 190˚F and working pressures up to 400 psi (87.7˚C and 28 bar). Designed to handle the intensities of the industrial environment, 035 hose is supplied in standard lengths of 25' and 50' (7.6 m and 15.2 m), with custom lengths available upon request.

Each hose assembly has a standard 3/4" (20 mm) live male swivel fitting at supply/inlet and a 1/2" (15 mm) live male swivel at the spray/outlet. Each fitting has a one-piece hose barb with a ferrule that is pressure-crimped to resist detachment during use. The supply or inlet end is protected by an anti-kink spring guard and reduces hose fatigue at a primary stress point.

The 035 hose is supplied as standard in Armstrong “safety yellow,” but it may be ordered with different specifications that alter temperature and pressure ratings. Hoses are also available in red, black, green or white.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International Armstrong International
Product Category Industrial Hose Industrial Hose
Product Number 035 035
Product Name Washdown Hose Washdown Hose
Product Form Assembly Assembly
Working Pressure ? to 400 psi (? to 282 m H2O) ? to 400 psi (? to 282 m H2O)
Temperature Range ? to 190 F (? to 87.78 C) ? to 190 F (? to 87.78 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hose, 18
Specs
Product Form Assembly
I.D. 0.750 inch (19.05 mm)
O.D. 1.250 inch (31.75 mm)
View Details
SAE J517 100R16-12 Double Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - R161202 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.764 inch (19.4 mm)
O.D. 1.102 inch (28 mm)
View Details
Low Pressure Air Hoses - 61108 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.375 inch (9.52 mm)
Application Pneumatic
View Details
Hydraulic Hose Assemblies - 1102210 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.250 inch (6.35 mm)
Working Pressure 5802 psi (4083 m H2O)
View Details