Greaves Corporation Above Grade Connector ANB20-2-1

Description
6061-T6 ALUMINUM ALLOY MATERIAL 1.75 INCH L X 0.56 INCH W X 0.75 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 14 TO 2/0 AWG CONDUCTOR SIZE 2 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION HOLE SPACING 0.601 ANB MODEL
Datasheet
Description
6061-T6 ALUMINUM ALLOY MATERIAL 1.75 INCH L X 0.56 INCH W X 0.75 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 14 TO 2/0 AWG CONDUCTOR SIZE 2 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION HOLE SPACING 0.601 ANB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Above Grade Connector - ANB20-2-1 - Greaves Corporation
Centerbrook, CT, USA
Above Grade Connector
ANB20-2-1
Above Grade Connector ANB20-2-1
6061-T6 ALUMINUM ALLOY MATERIAL 1.75 INCH L X 0.56 INCH W X 0.75 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 14 TO 2/0 AWG CONDUCTOR SIZE 2 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION HOLE SPACING 0.601 ANB MODEL
  • 6061-T6 ALUMINUM ALLOY MATERIAL
  • 1.75 INCH L X 0.56 INCH W X 0.75 INCH H SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • 14 TO 2/0 AWG CONDUCTOR SIZE
  • 2 TERMINAL(S)
  • SINGLE ROW TERMINAL CONFIGURATION
  • HOLE SPACING 0.601
  • ANB MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Busbars and Busways
Product Number ANB20-2-1
Product Name Above Grade Connector
Busbar Type Multiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BAX - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 880547-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 20 amps
View Details
Second Phase Busbar with 1/2 Pole Spacing - 2P25U3H/16 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details