Greaves Corporation Above Grade Connector CNB4-12-2

Description
ELECTROLYTIC PLAIN FINISHED COPPER MATERIAL 4.43 INCH L X 0.31 INCH W X 0.44 INCH H SIZE COPPER CONDUCTOR MATERIAL 14 TO 4 AWG CONDUCTOR SIZE 12 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION HOLE SPACING 0.312 CNB MODEL
Datasheet
Description
ELECTROLYTIC PLAIN FINISHED COPPER MATERIAL 4.43 INCH L X 0.31 INCH W X 0.44 INCH H SIZE COPPER CONDUCTOR MATERIAL 14 TO 4 AWG CONDUCTOR SIZE 12 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION HOLE SPACING 0.312 CNB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Above Grade Connector - CNB4-12-2 - Greaves Corporation
Centerbrook, CT, USA
Above Grade Connector
CNB4-12-2
Above Grade Connector CNB4-12-2
ELECTROLYTIC PLAIN FINISHED COPPER MATERIAL 4.43 INCH L X 0.31 INCH W X 0.44 INCH H SIZE COPPER CONDUCTOR MATERIAL 14 TO 4 AWG CONDUCTOR SIZE 12 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION HOLE SPACING 0.312 CNB MODEL
  • ELECTROLYTIC PLAIN FINISHED COPPER MATERIAL
  • 4.43 INCH L X 0.31 INCH W X 0.44 INCH H SIZE
  • COPPER CONDUCTOR MATERIAL
  • 14 TO 4 AWG CONDUCTOR SIZE
  • 12 TERMINAL(S)
  • SINGLE ROW TERMINAL CONFIGURATION
  • HOLE SPACING 0.312
  • CNB MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Busbars and Busways
Product Number CNB4-12-2
Product Name Above Grade Connector
Busbar Type Multiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BSS - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Second Phase Busbar - 2P18U3S/16 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details
Busbars - 2776174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amp Rating 250 amps
View Details