Greaves Corporation Above Grade Connector ANB4-10-2

Description
6061-T6 ALUMINUM ALLOY MATERIAL 3.81 INCH L X 0.31 INCH W X 0.44 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 14 TO 4 AWG CONDUCTOR SIZE 10 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION HOLE SPACING 0.312 ANB MODEL
Datasheet
Description
6061-T6 ALUMINUM ALLOY MATERIAL 3.81 INCH L X 0.31 INCH W X 0.44 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 14 TO 4 AWG CONDUCTOR SIZE 10 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION HOLE SPACING 0.312 ANB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Above Grade Connector - ANB4-10-2 - Greaves Corporation
Centerbrook, CT, USA
Above Grade Connector
ANB4-10-2
Above Grade Connector ANB4-10-2
6061-T6 ALUMINUM ALLOY MATERIAL 3.81 INCH L X 0.31 INCH W X 0.44 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 14 TO 4 AWG CONDUCTOR SIZE 10 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION HOLE SPACING 0.312 ANB MODEL
  • 6061-T6 ALUMINUM ALLOY MATERIAL
  • 3.81 INCH L X 0.31 INCH W X 0.44 INCH H SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • 14 TO 4 AWG CONDUCTOR SIZE
  • 10 TERMINAL(S)
  • SINGLE ROW TERMINAL CONFIGURATION
  • HOLE SPACING 0.312
  • ANB MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Busbars and Busways
Product Number ANB4-10-2
Product Name Above Grade Connector
Busbar Type Multiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Second Phase Busbar with 1/2 Pole Spacing - 2P18U3H/28 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details
Bus Bar Mounting - BVM-F - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 1989938-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 120 amps
View Details