Greaves Corporation Above Grade Connector CNB2-6-2

Description
ELECTROLYTIC PLAIN FINISHED COPPER MATERIAL 3.25 INCH L X 0.37 INCH W X 0.5 INCH H SIZE COPPER CONDUCTOR MATERIAL 14 TO 2 AWG CONDUCTOR SIZE 6 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION HOLE SPACING 0.397 CNB MODEL
Datasheet
Description
ELECTROLYTIC PLAIN FINISHED COPPER MATERIAL 3.25 INCH L X 0.37 INCH W X 0.5 INCH H SIZE COPPER CONDUCTOR MATERIAL 14 TO 2 AWG CONDUCTOR SIZE 6 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION HOLE SPACING 0.397 CNB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Above Grade Connector - CNB2-6-2 - Greaves Corporation
Centerbrook, CT, USA
Above Grade Connector
CNB2-6-2
Above Grade Connector CNB2-6-2
ELECTROLYTIC PLAIN FINISHED COPPER MATERIAL 3.25 INCH L X 0.37 INCH W X 0.5 INCH H SIZE COPPER CONDUCTOR MATERIAL 14 TO 2 AWG CONDUCTOR SIZE 6 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION HOLE SPACING 0.397 CNB MODEL
  • ELECTROLYTIC PLAIN FINISHED COPPER MATERIAL
  • 3.25 INCH L X 0.37 INCH W X 0.5 INCH H SIZE
  • COPPER CONDUCTOR MATERIAL
  • 14 TO 2 AWG CONDUCTOR SIZE
  • 6 TERMINAL(S)
  • SINGLE ROW TERMINAL CONFIGURATION
  • HOLE SPACING 0.397
  • CNB MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Busbars and Busways
Product Number CNB2-6-2
Product Name Above Grade Connector
Busbar Type Multiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Second Phase Busbar with 1/2 Pole Spacing - 2P18U3H/44 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details
Bus Bar Mounting - BKW - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 1801614-4 - TE Connectivity
Specs
Busbar Type Single Conductor
View Details