Greaves Corporation Above Grade Connector CNB4-6-2

Description
ELECTROLYTIC PLAIN FINISHED COPPER MATERIAL 2.56 INCH L X 0.31 INCH W X 0.44 INCH H SIZE COPPER CONDUCTOR MATERIAL 14 TO 4 AWG CONDUCTOR SIZE 6 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION HOLE SPACING 0.312 CNB MODEL
Datasheet
Description
ELECTROLYTIC PLAIN FINISHED COPPER MATERIAL 2.56 INCH L X 0.31 INCH W X 0.44 INCH H SIZE COPPER CONDUCTOR MATERIAL 14 TO 4 AWG CONDUCTOR SIZE 6 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION HOLE SPACING 0.312 CNB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Above Grade Connector - CNB4-6-2 - Greaves Corporation
Centerbrook, CT, USA
Above Grade Connector
CNB4-6-2
Above Grade Connector CNB4-6-2
ELECTROLYTIC PLAIN FINISHED COPPER MATERIAL 2.56 INCH L X 0.31 INCH W X 0.44 INCH H SIZE COPPER CONDUCTOR MATERIAL 14 TO 4 AWG CONDUCTOR SIZE 6 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION HOLE SPACING 0.312 CNB MODEL
  • ELECTROLYTIC PLAIN FINISHED COPPER MATERIAL
  • 2.56 INCH L X 0.31 INCH W X 0.44 INCH H SIZE
  • COPPER CONDUCTOR MATERIAL
  • 14 TO 4 AWG CONDUCTOR SIZE
  • 6 TERMINAL(S)
  • SINGLE ROW TERMINAL CONFIGURATION
  • HOLE SPACING 0.312
  • CNB MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Busbars and Busways
Product Number CNB4-6-2
Product Name Above Grade Connector
Busbar Type Multiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BAV - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars - 2776093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Busbar (Conductor) Material Copper
View Details
Three Phase Busbar with 1/2 Pole Spacing - 3P25U3H/12 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Three Phase International Configuration
View Details
Busbars & Terminals - 3-880492-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 28 amps
View Details