6061-T6 ALUMINUM ALLOY MATERIAL
5.37 INCH L X 0.31 INCH W X 0.44 INCH H SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
14 TO 4 AWG CONDUCTOR SIZE
15 TERMINAL(S)
SINGLE ROW TERMINAL CONFIGURATION
HOLE SPACING 0.312
ANB MODEL
Greaves Corporation
Done
Datasheet
Description
6061-T6 ALUMINUM ALLOY MATERIAL
5.37 INCH L X 0.31 INCH W X 0.44 INCH H SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
14 TO 4 AWG CONDUCTOR SIZE
15 TERMINAL(S)
SINGLE ROW TERMINAL CONFIGURATION
HOLE SPACING 0.312
ANB MODEL
6061-T6 ALUMINUM ALLOY MATERIAL
5.37 INCH L X 0.31 INCH W X 0.44 INCH H SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
14 TO 4 AWG CONDUCTOR SIZE
15 TERMINAL(S)
SINGLE ROW TERMINAL CONFIGURATION
HOLE SPACING 0.312
ANB MODEL