Greaves Corporation Above Grade Connector ANB2-10-3

Description
6061-T6 ALUMINUM ALLOY MATERIAL 4.12 INCH L X 0.37 INCH W X 0.5 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 14 TO 2 AWG CONDUCTOR SIZE 10 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION HOLE SPACING 0.34 ANB MODEL
Datasheet
Description
6061-T6 ALUMINUM ALLOY MATERIAL 4.12 INCH L X 0.37 INCH W X 0.5 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 14 TO 2 AWG CONDUCTOR SIZE 10 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION HOLE SPACING 0.34 ANB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Above Grade Connector - ANB2-10-3 - Greaves Corporation
Centerbrook, CT, USA
Above Grade Connector
ANB2-10-3
Above Grade Connector ANB2-10-3
6061-T6 ALUMINUM ALLOY MATERIAL 4.12 INCH L X 0.37 INCH W X 0.5 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 14 TO 2 AWG CONDUCTOR SIZE 10 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION HOLE SPACING 0.34 ANB MODEL
  • 6061-T6 ALUMINUM ALLOY MATERIAL
  • 4.12 INCH L X 0.37 INCH W X 0.5 INCH H SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • 14 TO 2 AWG CONDUCTOR SIZE
  • 10 TERMINAL(S)
  • SINGLE ROW TERMINAL CONFIGURATION
  • HOLE SPACING 0.34
  • ANB MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Busbars and Busways
Product Number ANB2-10-3
Product Name Above Grade Connector
Busbar Type Multiconductor
Unlock Full Specs
to access all available technical data

Similar Products

ADP Busbars - 1TC83-80A - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Single Phase
View Details
Busbars - 2776178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amp Rating 250 amps
View Details
Busbars & Terminals - 1989037-5 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 32 amps
View Details
Bus Bar Mounting - BVM-F - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details