Greaves Corporation Above Grade Connector ANB4-6-1

Description
6061-T6 ALUMINUM ALLOY MATERIAL 2.25 INCH L X 0.31 INCH W X 0.44 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 14 TO 4 AWG CONDUCTOR SIZE 6 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION HOLE SPACING 0.312 ANB MODEL
Datasheet
Description
6061-T6 ALUMINUM ALLOY MATERIAL 2.25 INCH L X 0.31 INCH W X 0.44 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 14 TO 4 AWG CONDUCTOR SIZE 6 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION HOLE SPACING 0.312 ANB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Above Grade Connector - ANB4-6-1 - Greaves Corporation
Centerbrook, CT, USA
Above Grade Connector
ANB4-6-1
Above Grade Connector ANB4-6-1
6061-T6 ALUMINUM ALLOY MATERIAL 2.25 INCH L X 0.31 INCH W X 0.44 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 14 TO 4 AWG CONDUCTOR SIZE 6 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION HOLE SPACING 0.312 ANB MODEL
  • 6061-T6 ALUMINUM ALLOY MATERIAL
  • 2.25 INCH L X 0.31 INCH W X 0.44 INCH H SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • 14 TO 4 AWG CONDUCTOR SIZE
  • 6 TERMINAL(S)
  • SINGLE ROW TERMINAL CONFIGURATION
  • HOLE SPACING 0.312
  • ANB MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Busbars and Busways
Product Number ANB4-6-1
Product Name Above Grade Connector
Busbar Type Multiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Busbars - 6667996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amp Rating 36 amps
View Details
Bus Bar Mounting - BAV - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 2050842-1 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 15 amps
View Details
Second Phase Busbar - 2P16UL3/18 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details