6061-T6 ALUMINUM ALLOY MATERIAL
2.95 INCH L X 0.56 INCH W X 0.75 INCH H SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
14 TO 2/0 AWG CONDUCTOR SIZE
3 TERMINAL(S)
SINGLE ROW TERMINAL CONFIGURATION
HOLE SPACING 0.601
ANB MODEL
Greaves Corporation
Done
Datasheet
Description
6061-T6 ALUMINUM ALLOY MATERIAL
2.95 INCH L X 0.56 INCH W X 0.75 INCH H SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
14 TO 2/0 AWG CONDUCTOR SIZE
3 TERMINAL(S)
SINGLE ROW TERMINAL CONFIGURATION
HOLE SPACING 0.601
ANB MODEL
6061-T6 ALUMINUM ALLOY MATERIAL
2.95 INCH L X 0.56 INCH W X 0.75 INCH H SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
14 TO 2/0 AWG CONDUCTOR SIZE
3 TERMINAL(S)
SINGLE ROW TERMINAL CONFIGURATION
HOLE SPACING 0.601
ANB MODEL