Greaves Corporation Above Grade Connector ANB20-6-2

Description
6061-T6 ALUMINUM ALLOY MATERIAL 4.75 INCH L X 0.56 INCH W X 0.75 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 14 TO 2/0 AWG CONDUCTOR SIZE 6 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION HOLE SPACING 0.601 ANB MODEL
Datasheet
Description
6061-T6 ALUMINUM ALLOY MATERIAL 4.75 INCH L X 0.56 INCH W X 0.75 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 14 TO 2/0 AWG CONDUCTOR SIZE 6 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION HOLE SPACING 0.601 ANB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Above Grade Connector - ANB20-6-2 - Greaves Corporation
Centerbrook, CT, USA
Above Grade Connector
ANB20-6-2
Above Grade Connector ANB20-6-2
6061-T6 ALUMINUM ALLOY MATERIAL 4.75 INCH L X 0.56 INCH W X 0.75 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 14 TO 2/0 AWG CONDUCTOR SIZE 6 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION HOLE SPACING 0.601 ANB MODEL
  • 6061-T6 ALUMINUM ALLOY MATERIAL
  • 4.75 INCH L X 0.56 INCH W X 0.75 INCH H SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • 14 TO 2/0 AWG CONDUCTOR SIZE
  • 6 TERMINAL(S)
  • SINGLE ROW TERMINAL CONFIGURATION
  • HOLE SPACING 0.601
  • ANB MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Busbars and Busways
Product Number ANB20-6-2
Product Name Above Grade Connector
Busbar Type Multiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Busbar with 1/2 Pole Spacing - 3P25U3H/54 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Three Phase International Configuration
View Details
Busbars & Terminals - 1801614-3 - TE Connectivity
Specs
Busbar Type Single Conductor
View Details
Bus Bar Mounting - BSS - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars - 6667996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amp Rating 36 amps
View Details