Visual Sound, Inc. Datasheets for Audio Microphones

Audio microphones are designed for sound reception and recording applications (speech and music).
Audio Microphones: Learn more

Page: 1 2 3 4 5
Product Name Notes
ALTINEX, Inc. The YZ810-103 wall panel accepts a microphone input using a standard XLR connector. The unit receives power from the Showtime switcher and also provides 2 LED indicators on...
Azden Corporation This unique transmitter snaps onto your favorite microphone (any dynamic with a metal body and XLR connector) and coverts it to a wireless microphone. For use with all...
Behringer Audio Dynamic Cardioid Microphone Sound and reliability have made the ULTRAVOICE not only a favorite among entry-level vocalists but also the choice of several professionals. Its cardioid polar pattern...
Behringer Audio Dynamic Cardioid Vocal Microphones 3-Pack The DYNAMIC MICROPHONE XM1800S is a high-quality dynamic microphone for vocal and instrumental applications. Just because you are on a budget does not...
beyerdynamic, Inc. Antenna adapter BNC(female) on TNC(male)
beyerdynamic, Inc. Antenna adapter TNC (female) on BNC (male)
beyerdynamic, Inc. Base plate 3/8", footfall sound insulation, diameter 3.07", for goosenecks with 3/8" thread Base plate 3/8", footfall sound insulation, diameter 78 mm (3.07"), for goosenecks with 3/8" thread...
beyerdynamic, Inc. Base plate 3/8", footfall sound insulation, diameter 78 mm (3.07"), for goosenecks with 3/8" thread
beyerdynamic, Inc. Base plate for Revoluto microphone MPR 210/211, 5/8" with threaded adapter 3/8", black
beyerdynamic, Inc. Base plate with 3-pin XLR female and cable, for goosenecks/-micropho nes with 3-pin XLR male
beyerdynamic, Inc. Base plate with rubber pad, with 3-pin XLR and cable (free ends), for goosenecks/-micropho nes with 3-pin XLR female
beyerdynamic, Inc. Flexible shockmount fixture for SHM gooseneck mics with XLR male, black, with check nut
beyerdynamic, Inc. Shockmont ficture for Classis gooseneck mics with 4-pin mini XLR male Shockmont ficture for Classis gooseneck mics with 4-pin mini XLR male
beyerdynamic, Inc. Shockmount fixture for SHM gooseneck mics with 4-pin XLR male
beyerdynamic, Inc. Stand adapter with 3-pin XLR female and cable (free ends), for goosenecks/-micropho nes with 3-pin XLR male
beyerdynamic, Inc. UHF antenna divider, 4-way, active, 19" housing, 1 U, for wirless systems with TNC connector, incl. TNC cable set and rack mount brackets FB 30
dbx, Inc. The ZC-7 is a programmable push -to-talk page assignment controller for the ZonePro devices. The Zone Controllers offer extended utility to the DriveRack®and ZonePro families. This Zone Controllers...
Electro-Voice Foam windscreen for PL37 overhead condenser microphone. Also fits RE200. Black. Optional item. House of Worship Other Applications
Nady Systems, Inc. - Pro Audio Allows you to connect a lavalier or headworn microphone directly into a mixer console, or mic preamp, that is capable of supplying 48V phantom...
Revolabs The xTag BT™ wireless microphone from Revolabs is based on the company's revolutionary wireless audio technology. Designed specifically for desktop and mobile device users, it provides the superior audio...
TOA Electronics, Inc. (1) WT-4820, (1) WTU-4800, (1) WM-4220, (1) MB-WT3 THE TOA WT-4820 MODULAR DUAL CHANNEL WIRELESS RECEIVER combines cutting-edge wireless technology with user benefits such as fast setup,...
TOA Electronics, Inc. (1) WT-4820, (1) WTU-4800, (1) WM-4310, (1) MB-WT3 THE TOA WT-4820 MODULAR DUAL CHANNEL WIRELESS RECEIVER combines cutting-edge wireless technology with user benefits such as fast setup,...
TOA Electronics, Inc. (1) WT-4820, (2) WTU-4800, (2) WM-4220, (1) MB-WT3 THE TOA WT-4820 MODULAR DUAL CHANNEL WIRELESS RECEIVER combines cutting-edge wireless technology with user benefits such as fast setup,...
TOA Electronics, Inc. (1) WT-4820, (2) WTU-4800, (2) WM-4310, (1) MB-WT3 THE TOA WT-4820 MODULAR DUAL CHANNEL WIRELESS RECEIVER combines cutting-edge wireless technology with user benefits such as fast setup,...
TOA Electronics, Inc. THE TOA WT-4820 MODULAR DUAL CHANNEL WIRELESS RECEIVER combines cutting-edge wireless technology with user benefits such as fast setup, simple operation, and reliable performance. The WT-4820 accepts...

<< Prev