Visual Sound, Inc. Foam windscreen for PL37 overhead condenser microphone WSPL-4

Description
Electro-Voice Foam windscreen for PL37 overhead condenser microphone. Also fits RE200. Black. Optional item. House of Worship Other Applications
Description
Electro-Voice Foam windscreen for PL37 overhead condenser microphone. Also fits RE200. Black. Optional item. House of Worship Other Applications

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Foam windscreen for PL37 overhead condenser microphone
WSPL-4
Foam windscreen for PL37 overhead condenser microphone WSPL-4
Electro-Voice Foam windscreen for PL37 overhead condenser microphone. Also fits RE200. Black. Optional item. House of Worship Other Applications

Electro-Voice

Foam windscreen for PL37 overhead condenser microphone. Also fits RE200. Black. Optional item.

  • House of Worship
  • Other Applications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WSPL-4
Product Name Foam windscreen for PL37 overhead condenser microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - WM7331IMSE/RV - 758031-WM7331IMSE/RV - Win Source Electronics
Specs
Frequency Response 70 to 15000 Hz
View Details
3 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details