Visual Sound, Inc. Programmable Push -to-Talk Page Assignment Controller ZC-7

Description
dbx, Inc. The ZC-7 is a programmable push -to-talk page assignment controller for the ZonePro devices. The Zone Controllers offer extended utility to the DriveRack®and ZonePro families. This Zone Controllers use analog DC voltage to provide logic control ranging from zone source selection, volume and muting, to program or scene selection and fire safety muting. Wired with readily available and affordable CAT5 cable with universally accepted rj-45 connectors at distances up to 1000 ft, the ZC Zone Controllers offer simple yet elegant solutions to the contractor. The remote device shall provide programmable push-to-talk page assignment for the dbx® ZonePro™ devices. The remote device shall have DIP switches allowing identification with connection to the processing device via CAT 5 cable on RJ-45 connectors. The device shall be a dbx ZC-7 remote controller. Up to 1000 ft. on CAT 5 Cable Programmable Push-To-Talk Paging
Description
dbx, Inc. The ZC-7 is a programmable push -to-talk page assignment controller for the ZonePro devices. The Zone Controllers offer extended utility to the DriveRack®and ZonePro families. This Zone Controllers use analog DC voltage to provide logic control ranging from zone source selection, volume and muting, to program or scene selection and fire safety muting. Wired with readily available and affordable CAT5 cable with universally accepted rj-45 connectors at distances up to 1000 ft, the ZC Zone Controllers offer simple yet elegant solutions to the contractor. The remote device shall provide programmable push-to-talk page assignment for the dbx® ZonePro™ devices. The remote device shall have DIP switches allowing identification with connection to the processing device via CAT 5 cable on RJ-45 connectors. The device shall be a dbx ZC-7 remote controller. Up to 1000 ft. on CAT 5 Cable Programmable Push-To-Talk Paging

Suppliers

Company
Product
Description
Supplier Links
Programmable Push -to-Talk Page Assignment Controller - ZC-7 - Visual Sound, Inc.
Broomall, PA, USA
Programmable Push -to-Talk Page Assignment Controller
ZC-7
Programmable Push -to-Talk Page Assignment Controller ZC-7
dbx, Inc. The ZC-7 is a programmable push -to-talk page assignment controller for the ZonePro devices. The Zone Controllers offer extended utility to the DriveRack®and ZonePro families. This Zone Controllers use analog DC voltage to provide logic control ranging from zone source selection, volume and muting, to program or scene selection and fire safety muting. Wired with readily available and affordable CAT5 cable with universally accepted rj-45 connectors at distances up to 1000 ft, the ZC Zone Controllers offer simple yet elegant solutions to the contractor. The remote device shall provide programmable push-to-talk page assignment for the dbx® ZonePro™ devices. The remote device shall have DIP switches allowing identification with connection to the processing device via CAT 5 cable on RJ-45 connectors. The device shall be a dbx ZC-7 remote controller. Up to 1000 ft. on CAT 5 Cable Programmable Push-To-Talk Paging

dbx, Inc.

The ZC-7 is a programmable push -to-talk page assignment controller for the ZonePro devices.

The Zone Controllers offer extended utility to the DriveRack®and ZonePro families. This Zone Controllers use analog DC voltage to provide logic control ranging from zone source selection, volume and muting, to program or scene selection and fire safety muting. Wired with readily available and affordable CAT5 cable with universally accepted rj-45 connectors at distances up to 1000 ft, the ZC Zone Controllers offer simple yet elegant solutions to the contractor. The remote device shall provide programmable push-to-talk page assignment for the dbx® ZonePro™ devices. The remote device shall have DIP switches allowing identification with connection to the processing device via CAT 5 cable on RJ-45 connectors. The device shall be a dbx ZC-7 remote controller.

  • Up to 1000 ft. on CAT 5 Cable
  • Programmable Push-To-Talk Paging
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ZC-7
Product Name Programmable Push -to-Talk Page Assignment Controller
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9767NS-40DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Condenser Vocal Microphone - HT2 Condenser Vocal Microphone - AUDIX Corporation
Specs
Directivity Directional; Supercardioid
Frequency Response 50 to 15000 Hz
Sensitivity 4 mV/Pa (27579 mV/psi)
View Details