Visual Sound, Inc. Bluetooth® enabled Wireless Microphone for desktop and mobile devices xTag BT

Description
Revolabs The xTag BT™ wireless microphone from Revolabs is based on the company's revolutionary wireless audio technology. Designed specifically for desktop and mobile device users, it provides the superior audio quality customers are used to from Revolabs along with the freedom of a wireless solution. The xTag BT wireless microphone supports the form factor and quality similar to Revolabs' higher end products used in boardrooms and conference rooms. Using a sleek design and superior audio quality for all audio applications from the boardroom to the desktop and mobile devices, Revolabs offers enterprises the best, singular unified communications audio solutions. Superior audio Quality Patent pending technology delivering spoken word clarity Wireless Freedom Untethers you from a Skype or Web meeting session and lets you walk away from your computer Multiple device Support Cell phones, MP3 players, computers and tablets use with Range of applications Skype, web meetings, soft phones, video applications, speech recognition, recording and podcast applications
Description
Revolabs The xTag BT™ wireless microphone from Revolabs is based on the company's revolutionary wireless audio technology. Designed specifically for desktop and mobile device users, it provides the superior audio quality customers are used to from Revolabs along with the freedom of a wireless solution. The xTag BT wireless microphone supports the form factor and quality similar to Revolabs' higher end products used in boardrooms and conference rooms. Using a sleek design and superior audio quality for all audio applications from the boardroom to the desktop and mobile devices, Revolabs offers enterprises the best, singular unified communications audio solutions. Superior audio Quality Patent pending technology delivering spoken word clarity Wireless Freedom Untethers you from a Skype or Web meeting session and lets you walk away from your computer Multiple device Support Cell phones, MP3 players, computers and tablets use with Range of applications Skype, web meetings, soft phones, video applications, speech recognition, recording and podcast applications

Suppliers

Company
Product
Description
Supplier Links
Bluetooth® enabled Wireless Microphone for desktop and mobile devices - xTag BT - Visual Sound, Inc.
Broomall, PA, USA
Bluetooth® enabled Wireless Microphone for desktop and mobile devices
xTag BT
Bluetooth® enabled Wireless Microphone for desktop and mobile devices xTag BT
Revolabs The xTag BT™ wireless microphone from Revolabs is based on the company's revolutionary wireless audio technology. Designed specifically for desktop and mobile device users, it provides the superior audio quality customers are used to from Revolabs along with the freedom of a wireless solution. The xTag BT wireless microphone supports the form factor and quality similar to Revolabs' higher end products used in boardrooms and conference rooms. Using a sleek design and superior audio quality for all audio applications from the boardroom to the desktop and mobile devices, Revolabs offers enterprises the best, singular unified communications audio solutions. Superior audio Quality Patent pending technology delivering spoken word clarity Wireless Freedom Untethers you from a Skype or Web meeting session and lets you walk away from your computer Multiple device Support Cell phones, MP3 players, computers and tablets use with Range of applications Skype, web meetings, soft phones, video applications, speech recognition, recording and podcast applications

Revolabs

The xTag BT™ wireless microphone from Revolabs is based on the company's revolutionary wireless audio technology. Designed specifically for desktop and mobile device users, it provides the superior audio quality customers are used to from Revolabs along with the freedom of a wireless solution.
The xTag BT wireless microphone supports the form factor and quality similar to Revolabs' higher end products used in boardrooms and conference rooms. Using a sleek design and superior audio quality for all audio applications from the boardroom to the desktop and mobile devices, Revolabs offers enterprises the best, singular unified communications audio solutions.

  • Superior audio Quality
    Patent pending technology delivering spoken word clarity
  • Wireless Freedom
    Untethers you from a Skype or Web meeting session and lets you walk away from your computer
  • Multiple device Support
    Cell phones, MP3 players, computers and tablets
  • use with Range of applications
    Skype, web meetings, soft phones, video applications, speech recognition, recording and podcast applications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number xTag BT
Product Name Bluetooth® enabled Wireless Microphone for desktop and mobile devices
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details