Visual Sound, Inc. ZSH 23 FG ZSH 23 FG

Description
beyerdynamic, Inc. Stand adapter with 3-pin XLR female and cable (free ends), for goosenecks/-micropho nes with 3-pin XLR male
Description
beyerdynamic, Inc. Stand adapter with 3-pin XLR female and cable (free ends), for goosenecks/-micropho nes with 3-pin XLR male

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
ZSH 23 FG
ZSH 23 FG
ZSH 23 FG ZSH 23 FG
beyerdynamic, Inc. Stand adapter with 3-pin XLR female and cable (free ends), for goosenecks/-micropho nes with 3-pin XLR male

beyerdynamic, Inc.

Stand adapter with 3-pin XLR female and cable (free ends), for goosenecks/-microphones with 3-pin XLR male

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ZSH 23 FG
Product Name ZSH 23 FG
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM68D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Dynamic Vocal Microphone - OM6 Dynamic Vocal Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 40 to 19000 Hz
Sensitivity 1.5 mV/Pa (10342 mV/psi)
View Details