Visual Sound, Inc. Microphone Wall Plate YZ810-103

Description
ALTINEX, Inc. The YZ810-103 wall panel accepts a microphone input using a standard XLR connector. The unit receives power from the Showtime switcher and also provides 2 LED indicators on the front of the unit; one ... The YZ810-103 wall panel accepts a microphone input using a standard XLR connector. The unit receives power from the Showtime switcher and also provides 2 LED indicators on the front of the unit; one indicates the unit is active and the other warns the user that the output audio to the speakers is muted. Depending on the type of microphone used, the panel can be set to supply phantom power at the time of installation. The mix level between the microphone and the output audio from the input computer or composite source is set inside the switcher, however, a gain adjustment potentiometer is provided on the front of the wall panel to compensate for different types of microphones. This potentiometer is set at the time of installation, but can be adjusted if a different microphone is used at a later time. XLR Connector, Balanced Supports Dynamic and Passive Microphones Phantom Power Powered by Showtime Integrated Switcher
Description
ALTINEX, Inc. The YZ810-103 wall panel accepts a microphone input using a standard XLR connector. The unit receives power from the Showtime switcher and also provides 2 LED indicators on the front of the unit; one ... The YZ810-103 wall panel accepts a microphone input using a standard XLR connector. The unit receives power from the Showtime switcher and also provides 2 LED indicators on the front of the unit; one indicates the unit is active and the other warns the user that the output audio to the speakers is muted. Depending on the type of microphone used, the panel can be set to supply phantom power at the time of installation. The mix level between the microphone and the output audio from the input computer or composite source is set inside the switcher, however, a gain adjustment potentiometer is provided on the front of the wall panel to compensate for different types of microphones. This potentiometer is set at the time of installation, but can be adjusted if a different microphone is used at a later time. XLR Connector, Balanced Supports Dynamic and Passive Microphones Phantom Power Powered by Showtime Integrated Switcher

Suppliers

Company
Product
Description
Supplier Links
Microphone Wall Plate - YZ810-103 - Visual Sound, Inc.
Broomall, PA, USA
Microphone Wall Plate
YZ810-103
Microphone Wall Plate YZ810-103
ALTINEX, Inc. The YZ810-103 wall panel accepts a microphone input using a standard XLR connector. The unit receives power from the Showtime switcher and also provides 2 LED indicators on the front of the unit; one ... The YZ810-103 wall panel accepts a microphone input using a standard XLR connector. The unit receives power from the Showtime switcher and also provides 2 LED indicators on the front of the unit; one indicates the unit is active and the other warns the user that the output audio to the speakers is muted. Depending on the type of microphone used, the panel can be set to supply phantom power at the time of installation. The mix level between the microphone and the output audio from the input computer or composite source is set inside the switcher, however, a gain adjustment potentiometer is provided on the front of the wall panel to compensate for different types of microphones. This potentiometer is set at the time of installation, but can be adjusted if a different microphone is used at a later time. XLR Connector, Balanced Supports Dynamic and Passive Microphones Phantom Power Powered by Showtime Integrated Switcher

ALTINEX, Inc.

The YZ810-103 wall panel accepts a microphone input using a standard XLR connector. The unit receives power from the Showtime switcher and also provides 2 LED indicators on the front of the unit; one ...

The YZ810-103 wall panel accepts a microphone input using a standard XLR connector. The unit receives power from the Showtime switcher and also provides 2 LED indicators on the front of the unit; one indicates the unit is active and the other warns the user that the output audio to the speakers is muted. Depending on the type of microphone used, the panel can be set to supply phantom power at the time of installation. The mix level between the microphone and the output audio from the input computer or composite source is set inside the switcher, however, a gain adjustment potentiometer is provided on the front of the wall panel to compensate for different types of microphones. This potentiometer is set at the time of installation, but can be adjusted if a different microphone is used at a later time.

  • XLR Connector, Balanced
  • Supports Dynamic and Passive Microphones
  • Phantom Power
  • Powered by Showtime Integrated Switcher
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number YZ810-103
Product Name Microphone Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D120 - IM69D120 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
Huddle Room Solutions, Parlé microphones, SCX Compatible Devices - Parlé TCM-XEX Ceiling - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Agency Approval CE marked, UL listed, and RoHS compliant
View Details