Visual Sound, Inc. Wireless Microphone System WT-4820-H

Description
TOA Electronics, Inc. (1) WT-4820, (1) WTU-4800, (1) WM-4220, (1) MB-WT3 THE TOA WT-4820 MODULAR DUAL CHANNEL WIRELESS RECEIVER combines cutting-edge wireless technology with user benefits such as fast setup, simple operation, and reliable performance. The WT-4820 accepts up to two WTU-4800 Diversity Modules with sixteen user-selectable channels in the uncrowded UHF band (692 - 722 MHz) with simultaneous operation of up to sixteen channels. Features include individual channel outputs, mix output and antenna cascade for sharing antennas between two units. A convenient Mix-in jack allows the connection of the audio output of a second WT-4820 or other source. Handheld transmitters include the WM-4210 Dynamic for vocals and the WM-4220 Condenser for speech. Bodypack transmitters include the WM-4310 Lapel, WM-4310A Aerobics/Fitness Headset and the WM-4310H Speech Headset. All transmitters offer ten hours of operation from one nine volt battery with low battery indication. The bodypack transmitters also have a recessed on/off switch to prevent accidental shut-off and a rotatable bodypack clip for versatile mounting.
Description
TOA Electronics, Inc. (1) WT-4820, (1) WTU-4800, (1) WM-4220, (1) MB-WT3 THE TOA WT-4820 MODULAR DUAL CHANNEL WIRELESS RECEIVER combines cutting-edge wireless technology with user benefits such as fast setup, simple operation, and reliable performance. The WT-4820 accepts up to two WTU-4800 Diversity Modules with sixteen user-selectable channels in the uncrowded UHF band (692 - 722 MHz) with simultaneous operation of up to sixteen channels. Features include individual channel outputs, mix output and antenna cascade for sharing antennas between two units. A convenient Mix-in jack allows the connection of the audio output of a second WT-4820 or other source. Handheld transmitters include the WM-4210 Dynamic for vocals and the WM-4220 Condenser for speech. Bodypack transmitters include the WM-4310 Lapel, WM-4310A Aerobics/Fitness Headset and the WM-4310H Speech Headset. All transmitters offer ten hours of operation from one nine volt battery with low battery indication. The bodypack transmitters also have a recessed on/off switch to prevent accidental shut-off and a rotatable bodypack clip for versatile mounting.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Wireless Microphone System
WT-4820-H
Wireless Microphone System WT-4820-H
TOA Electronics, Inc. (1) WT-4820, (1) WTU-4800, (1) WM-4220, (1) MB-WT3 THE TOA WT-4820 MODULAR DUAL CHANNEL WIRELESS RECEIVER combines cutting-edge wireless technology with user benefits such as fast setup, simple operation, and reliable performance. The WT-4820 accepts up to two WTU-4800 Diversity Modules with sixteen user-selectable channels in the uncrowded UHF band (692 - 722 MHz) with simultaneous operation of up to sixteen channels. Features include individual channel outputs, mix output and antenna cascade for sharing antennas between two units. A convenient Mix-in jack allows the connection of the audio output of a second WT-4820 or other source. Handheld transmitters include the WM-4210 Dynamic for vocals and the WM-4220 Condenser for speech. Bodypack transmitters include the WM-4310 Lapel, WM-4310A Aerobics/Fitness Headset and the WM-4310H Speech Headset. All transmitters offer ten hours of operation from one nine volt battery with low battery indication. The bodypack transmitters also have a recessed on/off switch to prevent accidental shut-off and a rotatable bodypack clip for versatile mounting.

TOA Electronics, Inc.

(1) WT-4820, (1) WTU-4800, (1) WM-4220, (1) MB-WT3

THE TOA WT-4820 MODULAR DUAL CHANNEL WIRELESS RECEIVER combines cutting-edge wireless technology with user benefits such as fast setup, simple operation, and reliable performance. The WT-4820 accepts up to two WTU-4800 Diversity Modules with sixteen user-selectable channels in the uncrowded UHF band (692 - 722 MHz) with simultaneous operation of up to sixteen channels.
Features include individual channel outputs, mix output and antenna cascade for sharing antennas between two units. A convenient Mix-in jack allows the connection of the audio output of a second WT-4820 or other source. Handheld transmitters include the WM-4210 Dynamic for vocals and the WM-4220 Condenser for speech. Bodypack transmitters include the WM-4310 Lapel, WM-4310A Aerobics/Fitness Headset and the WM-4310H Speech Headset. All transmitters offer ten hours of operation from one nine volt battery with low battery indication. The bodypack transmitters also have a recessed on/off switch to prevent accidental shut-off and a rotatable bodypack clip for versatile mounting.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WT-4820-H
Product Name Wireless Microphone System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM72D128VV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-9767NS-40DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers