Visual Sound, Inc. Wireless Microphone System WT-4820-2H

Description
TOA Electronics, Inc. (1) WT-4820, (2) WTU-4800, (2) WM-4220, (1) MB-WT3 THE TOA WT-4820 MODULAR DUAL CHANNEL WIRELESS RECEIVER combines cutting-edge wireless technology with user benefits such as fast setup, simple operation, and reliable performance. The WT-4820 accepts up to two WTU-4800 Diversity Modules with sixteen user-selectable channels in the uncrowded UHF band (692 - 722 MHz) with simultaneous operation of up to sixteen channels. Features include individual channel outputs, mix output and antenna cascade for sharing antennas between two units. A convenient Mix-in jack allows the connection of the audio output of a second WT-4820 or other source. Handheld transmitters include the WM-4210 Dynamic for vocals and the WM-4220 Condenser for speech. Bodypack transmitters include the WM-4310 Lapel, WM-4310A Aerobics/Fitness Headset and the WM-4310H Speech Headset. All transmitters offer ten hours of operation from one nine volt battery with low battery indication. The bodypack transmitters also have a recessed on/off switch to prevent accidental shut-off and a rotatable bodypack clip for versatile mounting.
Description
TOA Electronics, Inc. (1) WT-4820, (2) WTU-4800, (2) WM-4220, (1) MB-WT3 THE TOA WT-4820 MODULAR DUAL CHANNEL WIRELESS RECEIVER combines cutting-edge wireless technology with user benefits such as fast setup, simple operation, and reliable performance. The WT-4820 accepts up to two WTU-4800 Diversity Modules with sixteen user-selectable channels in the uncrowded UHF band (692 - 722 MHz) with simultaneous operation of up to sixteen channels. Features include individual channel outputs, mix output and antenna cascade for sharing antennas between two units. A convenient Mix-in jack allows the connection of the audio output of a second WT-4820 or other source. Handheld transmitters include the WM-4210 Dynamic for vocals and the WM-4220 Condenser for speech. Bodypack transmitters include the WM-4310 Lapel, WM-4310A Aerobics/Fitness Headset and the WM-4310H Speech Headset. All transmitters offer ten hours of operation from one nine volt battery with low battery indication. The bodypack transmitters also have a recessed on/off switch to prevent accidental shut-off and a rotatable bodypack clip for versatile mounting.

Suppliers

Company
Product
Description
Supplier Links
Wireless Microphone System - WT-4820-2H - Visual Sound, Inc.
Broomall, PA, USA
Wireless Microphone System
WT-4820-2H
Wireless Microphone System WT-4820-2H
TOA Electronics, Inc. (1) WT-4820, (2) WTU-4800, (2) WM-4220, (1) MB-WT3 THE TOA WT-4820 MODULAR DUAL CHANNEL WIRELESS RECEIVER combines cutting-edge wireless technology with user benefits such as fast setup, simple operation, and reliable performance. The WT-4820 accepts up to two WTU-4800 Diversity Modules with sixteen user-selectable channels in the uncrowded UHF band (692 - 722 MHz) with simultaneous operation of up to sixteen channels. Features include individual channel outputs, mix output and antenna cascade for sharing antennas between two units. A convenient Mix-in jack allows the connection of the audio output of a second WT-4820 or other source. Handheld transmitters include the WM-4210 Dynamic for vocals and the WM-4220 Condenser for speech. Bodypack transmitters include the WM-4310 Lapel, WM-4310A Aerobics/Fitness Headset and the WM-4310H Speech Headset. All transmitters offer ten hours of operation from one nine volt battery with low battery indication. The bodypack transmitters also have a recessed on/off switch to prevent accidental shut-off and a rotatable bodypack clip for versatile mounting.

TOA Electronics, Inc.

(1) WT-4820, (2) WTU-4800, (2) WM-4220, (1) MB-WT3

THE TOA WT-4820 MODULAR DUAL CHANNEL WIRELESS RECEIVER combines cutting-edge wireless technology with user benefits such as fast setup, simple operation, and reliable performance. The WT-4820 accepts up to two WTU-4800 Diversity Modules with sixteen user-selectable channels in the uncrowded UHF band (692 - 722 MHz) with simultaneous operation of up to sixteen channels.
Features include individual channel outputs, mix output and antenna cascade for sharing antennas between two units. A convenient Mix-in jack allows the connection of the audio output of a second WT-4820 or other source. Handheld transmitters include the WM-4210 Dynamic for vocals and the WM-4220 Condenser for speech. Bodypack transmitters include the WM-4310 Lapel, WM-4310A Aerobics/Fitness Headset and the WM-4310H Speech Headset. All transmitters offer ten hours of operation from one nine volt battery with low battery indication. The bodypack transmitters also have a recessed on/off switch to prevent accidental shut-off and a rotatable bodypack clip for versatile mounting.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WT-4820-2H
Product Name Wireless Microphone System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D130 - IM69D130 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details