Visual Sound, Inc. ULTRAVOICE XM8500

Description
Behringer Audio Dynamic Cardioid Microphone Sound and reliability have made the ULTRAVOICE not only a favorite among entry-level vocalists but also the choice of several professionals. Its cardioid polar pattern effectively rejects sound from the back and sides -- making it exceptionally feedback-safe. A two-stage pop filter and tough steel mesh windscreen and noise-reducing shock-mount system round out its features.
Description
Behringer Audio Dynamic Cardioid Microphone Sound and reliability have made the ULTRAVOICE not only a favorite among entry-level vocalists but also the choice of several professionals. Its cardioid polar pattern effectively rejects sound from the back and sides -- making it exceptionally feedback-safe. A two-stage pop filter and tough steel mesh windscreen and noise-reducing shock-mount system round out its features.

Suppliers

Company
Product
Description
Supplier Links
ULTRAVOICE - XM8500 - Visual Sound, Inc.
Broomall, PA, USA
ULTRAVOICE
XM8500
ULTRAVOICE XM8500
Behringer Audio Dynamic Cardioid Microphone Sound and reliability have made the ULTRAVOICE not only a favorite among entry-level vocalists but also the choice of several professionals. Its cardioid polar pattern effectively rejects sound from the back and sides -- making it exceptionally feedback-safe. A two-stage pop filter and tough steel mesh windscreen and noise-reducing shock-mount system round out its features.

Behringer Audio

Dynamic Cardioid Microphone

Sound and reliability have made the ULTRAVOICE not only a favorite among entry-level vocalists but also the choice of several professionals. Its cardioid polar pattern effectively rejects sound from the back and sides -- making it exceptionally feedback-safe. A two-stage pop filter and tough steel mesh windscreen and noise-reducing shock-mount system round out its features.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number XM8500
Product Name ULTRAVOICE
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM67D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
The Micros Microphone - M1255B Miniaturized Condenser Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Omnidirectional; Directional; Cardioid; Supercardioid; Hypercardioid
Frequency Response 50 to 19000 Hz
Sensitivity 38 mV/Pa (261997 mV/psi)
View Details