Visual Sound, Inc. ULTRAVOICE XM1800S

Description
Behringer Audio Dynamic Cardioid Vocal Microphones 3-Pack The DYNAMIC MICROPHONE XM1800S is a high-quality dynamic microphone for vocal and instrumental applications. Just because you are on a budget does not mean you should make compromises on performance. If you are a serious musician -- a DJ or an all-around entertainer -- this is definitely the mic for you. The XM1800S features an extremely high signal output that makes your voice cut through and ultra-low distortion provides for super-clean sound. Presence lift in the critical mid-range gives you maximum voice projection while exceptional off-axis rejection eliminates feedback problems. Super rugged construction copes with your toughest live assignments and a foam-lined impact-resistant carrying case is included. The XM1800S also features an on/off switch.
Description
Behringer Audio Dynamic Cardioid Vocal Microphones 3-Pack The DYNAMIC MICROPHONE XM1800S is a high-quality dynamic microphone for vocal and instrumental applications. Just because you are on a budget does not mean you should make compromises on performance. If you are a serious musician -- a DJ or an all-around entertainer -- this is definitely the mic for you. The XM1800S features an extremely high signal output that makes your voice cut through and ultra-low distortion provides for super-clean sound. Presence lift in the critical mid-range gives you maximum voice projection while exceptional off-axis rejection eliminates feedback problems. Super rugged construction copes with your toughest live assignments and a foam-lined impact-resistant carrying case is included. The XM1800S also features an on/off switch.

Suppliers

Company
Product
Description
Supplier Links
ULTRAVOICE - XM1800S - Visual Sound, Inc.
Broomall, PA, USA
ULTRAVOICE
XM1800S
ULTRAVOICE XM1800S
Behringer Audio Dynamic Cardioid Vocal Microphones 3-Pack The DYNAMIC MICROPHONE XM1800S is a high-quality dynamic microphone for vocal and instrumental applications. Just because you are on a budget does not mean you should make compromises on performance. If you are a serious musician -- a DJ or an all-around entertainer -- this is definitely the mic for you. The XM1800S features an extremely high signal output that makes your voice cut through and ultra-low distortion provides for super-clean sound. Presence lift in the critical mid-range gives you maximum voice projection while exceptional off-axis rejection eliminates feedback problems. Super rugged construction copes with your toughest live assignments and a foam-lined impact-resistant carrying case is included. The XM1800S also features an on/off switch.

Behringer Audio

Dynamic Cardioid Vocal Microphones 3-Pack

The DYNAMIC MICROPHONE XM1800S is a high-quality dynamic microphone for vocal and instrumental applications. Just because you are on a budget does not mean you should make compromises on performance. If you are a serious musician -- a DJ or an all-around entertainer -- this is definitely the mic for you. The XM1800S features an extremely high signal output that makes your voice cut through and ultra-low distortion provides for super-clean sound. Presence lift in the critical mid-range gives you maximum voice projection while exceptional off-axis rejection eliminates feedback problems. Super rugged construction copes with your toughest live assignments and a foam-lined impact-resistant carrying case is included. The XM1800S also features an on/off switch.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number XM1800S
Product Name ULTRAVOICE
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D120A - IM67D120A - Infineon Technologies AG
Specs
SN Ratio 67 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
 - DM-2.0 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 2.51 mV/Pa (17319 mV/psi)
View Details
Electret Condenser Microphone - EM-9745(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details