Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets E06B15

Description
Metric triple sprocket 9.525 mm pitch, with hub, made of steel
Description
Metric triple sprocket 9.525 mm pitch, with hub, made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - E06B15 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
E06B15
Metric Roller Chain Sprockets E06B15
Metric triple sprocket 9.525 mm pitch, with hub, made of steel

Metric triple sprocket 9.525 mm pitch, with hub, made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number E06B15
Product Name Metric Roller Chain Sprockets
Pitch ISO 06 (9.525mm)
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw
Number of Teeth 15
Unlock Full Specs
to access all available technical data

Similar Products

Chain Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Bore 12 to 140 mm (0.4724 to 5.51 inch)
Bore Length 63 to 181 mm (2.48 to 7.13 inch)
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Steel - Stainless; Metal
Number of Teeth 36
View Details
K Standard Sprockets B Type NK100B -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch ISO 20 (31.75mm)
Hub Style Type B (Hub One Side)
Number of Teeth 9 to 65
View Details
Metric Roller Chain Sprockets - 10B54 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch ISO 10 (15.875mm)
Material Steel
Hub Style Type B (Hub One Side)
View Details