Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets E10C114

Description
Metric triple sprocket 15.88 mm pitch, with hub , made of steel
Description
Metric triple sprocket 15.88 mm pitch, with hub , made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - E10C114 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
E10C114
Metric Roller Chain Sprockets E10C114
Metric triple sprocket 15.88 mm pitch, with hub , made of steel

Metric triple sprocket 15.88 mm pitch, with hub , made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number E10C114
Product Name Metric Roller Chain Sprockets
Pitch ISO 10 (15.875mm)
Material Steel
Hub Style Type C (Hub Both Sides)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 114
Unlock Full Specs
to access all available technical data

Similar Products

K Standard Sprockets B Type NK80B -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch ISO 16 (25.40mm)
Hub Style Type B (Hub One Side)
Number of Teeth 9 to 90
View Details
3.12mm Pitch, 15 Grooves, 4mm Bore, Black acetal Roller Chain Sprocket - A 6M 7M121504 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Subminiature (<3.75mm)
Material Plastic; Plastic
Number of Teeth 15
View Details
Chain Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Bore 12 to 140 mm (0.4724 to 5.51 inch)
Bore Length 63 to 181 mm (2.48 to 7.13 inch)
View Details
CHAIN SPROCKET - 14LP176A-28 - W.M. Berg
Specs
Pitch 33.6
Material ALUMINUM ANODIZED
Hub Style Type A (Hubless)
View Details