Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets D32B22

Description
Metric double sprocket 50.8 mm pitch, with hubs, made of steel
Description
Metric double sprocket 50.8 mm pitch, with hubs, made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - D32B22 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
D32B22
Metric Roller Chain Sprockets D32B22
Metric double sprocket 50.8 mm pitch, with hubs, made of steel

Metric double sprocket 50.8 mm pitch, with hubs, made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number D32B22
Product Name Metric Roller Chain Sprockets
Pitch ISO 32 (50.80mm)
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 22
Unlock Full Specs
to access all available technical data

Similar Products

K Standard Sprockets B Type NK41B -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch ISO 08 (12.70mm)
Hub Style Type B (Hub One Side)
Number of Teeth 10 to 40
View Details
12 teeth, 4 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket - A 6Z 8M211204 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 4.24 mm
Material Plastic; Plastic
Number of Teeth 12
View Details
Chain Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Bore 12 to 140 mm (0.4724 to 5.51 inch)
Bore Length 63 to 181 mm (2.48 to 7.13 inch)
View Details
CHAIN SPROCKET - 24B108-60 - W.M. Berg
Specs
Pitch 63.43
Material ALUMINUM ANODIZED
Hub Style Shear Pin Hub
View Details