Metric double sprocket 44.45 mm pitch, with hubs, made of steel
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | ISO Roller Chain Sprockets |
| Product Number | D28C72 |
| Product Name | Metric Roller Chain Sprockets |
| Pitch | ISO 28 (44.45mm) |
| Material | Steel |
| Hub Style | Type C (Hub Both Sides) |
| Shaft Mounting | Set Screw; Simple Bore |
| Number of Teeth | 72 |