Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets D24C114

Description
Metric double sprocket 38.1 mm pitch, with hubs, made of steel
Description
Metric double sprocket 38.1 mm pitch, with hubs, made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - D24C114 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
D24C114
Metric Roller Chain Sprockets D24C114
Metric double sprocket 38.1 mm pitch, with hubs, made of steel

Metric double sprocket 38.1 mm pitch, with hubs, made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number D24C114
Product Name Metric Roller Chain Sprockets
Pitch ISO 24 (38.10mm)
Material Steel
Hub Style Type C (Hub Both Sides)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 114
Unlock Full Specs
to access all available technical data

Similar Products

Stock Bore Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Pitch ISO 04 (6.35mm); ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm)
Material Steel - Hardened
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
6mm pitch, 15 Grooves, 8mm Bore, Plastic Roller Chain Sprocket - A 6M 7MHZ06015 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 6
Material Plastic; Plastic
Number of Teeth 15
View Details
DIN Stock Sprockets & Platewheels - 12A-1-2-3 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Style Type A (Hubless)
Number of Teeth 8 to 125
Bore 10 to 30 mm (0.3937 to 1.18 inch)
View Details
Metric Roller Chain Sprockets - 12A33 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch ISO 12 (19.05mm)
Material Steel
Hub Style Type A (Hubless)
View Details