Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets E10B11

Description
Metric triple sprocket 15.88 mm pitch, with hub , made of steel
Description
Metric triple sprocket 15.88 mm pitch, with hub , made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - E10B11 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
E10B11
Metric Roller Chain Sprockets E10B11
Metric triple sprocket 15.88 mm pitch, with hub , made of steel

Metric triple sprocket 15.88 mm pitch, with hub , made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number E10B11
Product Name Metric Roller Chain Sprockets
Pitch ISO 10 (15.875mm)
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 11
Unlock Full Specs
to access all available technical data

Similar Products

8mm pitch, 25 Grooves, 10mm Bore, Plastic Roller Chain Sprocket - A 6M 7MHZ08025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 8
Material Plastic; Plastic
Number of Teeth 25
View Details
DIN Stock Sprockets & Platewheels - ASA60 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch ISO 12 (19.05mm)
Hub Style Type A (Hubless); Type B (Hub One Side)
Number of Teeth 10 to 95
View Details
Taper Bore Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Pitch ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm)
Material Steel - Hardened; Cast Iron
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
CHAIN SPROCKET - 25CP167A-30 - W.M. Berg
Specs
Pitch 60.64
Material ALUMINUM ANODIZED
Hub Style Shear Pin Hub
View Details