Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets D28C54

Description
Metric double sprocket 44.45 mm pitch, with hubs, made of steel
Description
Metric double sprocket 44.45 mm pitch, with hubs, made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - D28C54 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
D28C54
Metric Roller Chain Sprockets D28C54
Metric double sprocket 44.45 mm pitch, with hubs, made of steel

Metric double sprocket 44.45 mm pitch, with hubs, made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number D28C54
Product Name Metric Roller Chain Sprockets
Pitch ISO 28 (44.45mm)
Material Steel
Hub Style Type C (Hub Both Sides)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 54
Unlock Full Specs
to access all available technical data

Similar Products

6.35mm (#25) Pitch, 25 Grooves, 8mm Bore, Metal roller Chain Sprocket - A 6C 7MHK2525 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 04 (6.35mm)
Material Metal
Number of Teeth 25
View Details
DIN Stock Sprockets & Platewheels - 28B-1-2-3 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Style Type B (Hub One Side)
Number of Teeth 8 to 76
Bore 25 to 40 mm (0.9843 to 1.57 inch)
View Details
Chain Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Bore 12 to 140 mm (0.4724 to 5.51 inch)
Bore Length 63 to 181 mm (2.48 to 7.13 inch)
View Details
Row-L-ER CHAIN SPROCKET - 25EM260A-32 - W.M. Berg
Specs
Pitch 64.78
Material ALUMINUM ANODIZED
Hub Style Shear Pin Hub
View Details