Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets E16B23

Description
Metric triple sprocket 25.4 mm pitch, with hubs, made of steel
Description
Metric triple sprocket 25.4 mm pitch, with hubs, made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - E16B23 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
E16B23
Metric Roller Chain Sprockets E16B23
Metric triple sprocket 25.4 mm pitch, with hubs, made of steel

Metric triple sprocket 25.4 mm pitch, with hubs, made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number E16B23
Product Name Metric Roller Chain Sprockets
Pitch ISO 16 (25.40mm)
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 23
Unlock Full Specs
to access all available technical data

Similar Products

15 teeth, 4 mm Bore, 3.75 mm Pitch Ladder Chain Sprocket - A 6B 8MHK3715 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Miniature (3.75mm)
Material Metal
Number of Teeth 15
View Details
K Standard Sprockets A Type K25A -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch ISO 04 (6.35mm)
Material Mild Steel
Hub Style Type A (Hubless)
View Details
Chain Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Bore 12 to 140 mm (0.4724 to 5.51 inch)
Bore Length 63 to 181 mm (2.48 to 7.13 inch)
View Details
CHAIN SPROCKET - 25CP168A-15 - W.M. Berg
Specs
Pitch 30.32
Material ALUMINUM ANODIZED
Hub Style Shear Pin Hub
View Details