Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets E08B28

Description
Metric triple sprocket 9.525 mm pitch, with hub, made of steel
Description
Metric triple sprocket 9.525 mm pitch, with hub, made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - E08B28 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
E08B28
Metric Roller Chain Sprockets E08B28
Metric triple sprocket 9.525 mm pitch, with hub, made of steel

Metric triple sprocket 9.525 mm pitch, with hub, made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number E08B28
Product Name Metric Roller Chain Sprockets
Pitch ISO 08 (12.70mm)
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 28
Unlock Full Specs
to access all available technical data

Similar Products

DIN Stock Sprockets & Platewheels - 28A-1-2-3 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Style Type A (Hubless)
Number of Teeth 8 to 76
Bore 20 to 40 mm (0.7874 to 1.57 inch)
View Details
10 teeth, 6 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket - A 6B 8MHK4810 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 4.8 mm
Material Metal
Number of Teeth 10
View Details
Taper Bore Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Pitch ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm)
Material Steel - Hardened; Cast Iron
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
Sprocket - 01 06 014 - ATLANTA Drive Systems, Inc.
ATLANTA Drive Systems, Inc.
Specs
Pitch >63.50mm; 05B
Material Steel
Hub Style Type A (Hubless)
View Details