MORNSUN Guangzhou Science & Technology Co., Ltd. Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
MORNSUN 1-10W SIP package wide input dcdc converter offers 2:1/4:1/8:1 ultra-wide input, single or dual output, and the iaolation voltage of the series can up to 3000VDC. The compact size...
MORNSUN 1-15W SMD wide input dcdc converter offers ultra-wide 2:1/4:1/7:1 input voltage. All modules can be mounted on PCB through SMD reflow soldering without extra wave soldering process, which simplifies...
MORNSUN 1-50W DIP package wide input dcdc converter offers 2:1/4:1/10:1(PV series) and the isolated voltage of the series can up to 6000VDC. We hope that those high-efficiency, excellent-quality, and cost-effective...
MORNSUN 10-350W DIP wide input dcdc converter features 1/2 or 1/4 brick industry standard package and the isolated voltage of the series can up to 3000VAC, which is widely used...
MORNSUN 3-50W open frame wide input dcdc converter offers 4:1 or 10:1(PV series) ultra-wide input and the isolated voltage of the series is high up to 4000VAC, which are widely...
These wide input dcdc converter features chassis mounting or DIN-Rail, and the isolated voltage of the series can up to 4000VAC. We hope that those high-efficiency, excellent-quality, and cost-effective DC...

<< Prev Next >>