MORNSUN 1-50W DIP package wide input dcdc converter offers 2:1/4:1/10:1(PV series) and the isolated voltage of the series can up to 6000VDC. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.
Isolated Module DC DC Converter 1 Output 3.3V 1.5A 18V - 75V Input
| MORNSUN Guangzhou Science & Technology Co., Ltd. | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | URB4803ZP-6WR3 | 2725-URB4803ZP-6WR3-ND |
| Product Name | DC/DC - Wide Input, DIP (1-50W) | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 |
| Regulatory Compliance | CE, UL, CB | |
| DC Output Voltage | 3.3 volts | |
| DC Output Power | 6 watts | |
| Number of Outputs | 1 # |