MORNSUN 1-15W SMD wide input dcdc converter offers ultra-wide 2:1/4:1/7:1 input voltage. All modules can be mounted on PCB through SMD reflow soldering without extra wave soldering process, which simplifies the production process and reduces the production costs. It can be widely used in industrial control, medical devices, power electronics, instrumentation, rail transportation, communications, etc. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.
Isolated Module DC DC Converter 1 Output 15V 200mA 9V - 36V Input
| MORNSUN Guangzhou Science & Technology Co., Ltd. | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | URB2415JT-3W | 2725-URB2415JT-3W-ND |
| Product Name | DC/DC - Wide Input, SMD (1-15W) | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 |
| Regulatory Compliance | CE | |
| DC Output Voltage | 15.0 volts | |
| DC Output Power | 3 watts | |
| Number of Outputs | 1 # |