MORNSUN Guangzhou Science & Technology Co., Ltd. DC/DC - Wide Input, Brick (10-400W) URF4812QB-75WFR3

Description
MORNSUN 10-350W DIP wide input dcdc converter features 1/2 or 1/4 brick industry standard package and the isolated voltage of the series can up to 3000VAC, which is widely used in applications such as battery powered systems, industrial controls, electricity, instrumentation, railway, communication and intelligent robotics. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.
Datasheet
Description
MORNSUN 10-350W DIP wide input dcdc converter features 1/2 or 1/4 brick industry standard package and the isolated voltage of the series can up to 3000VAC, which is widely used in applications such as battery powered systems, industrial controls, electricity, instrumentation, railway, communication and intelligent robotics. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC - Wide Input, Brick (10-400W) - URF4812QB-75WFR3 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
DC/DC - Wide Input, Brick (10-400W)
URF4812QB-75WFR3
DC/DC - Wide Input, Brick (10-400W) URF4812QB-75WFR3
MORNSUN 10-350W DIP wide input dcdc converter features 1/2 or 1/4 brick industry standard package and the isolated voltage of the series can up to 3000VAC, which is widely used in applications such as battery powered systems, industrial controls, electricity, instrumentation, railway, communication and intelligent robotics. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.

MORNSUN 10-350W DIP wide input dcdc converter features 1/2 or 1/4 brick industry standard package and the isolated voltage of the series can up to 3000VAC, which is widely used in applications such as battery powered systems, industrial controls, electricity, instrumentation, railway, communication and intelligent robotics. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.

Supplier's Site Datasheet

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd.
Product Category Power Supplies
Product Number URF4812QB-75WFR3
Product Name DC/DC - Wide Input, Brick (10-400W)
Type DC-DC Converter
Regulatory Compliance CE
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details