MORNSUN 10-350W DIP wide input dcdc converter features 1/2 or 1/4 brick industry standard package and the isolated voltage of the series can up to 3000VAC, which is widely used in applications such as battery powered systems, industrial controls, electricity, instrumentation, railway, communication and intelligent robotics. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.
| MORNSUN Guangzhou Science & Technology Co., Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | URF1D12QB-75WR3 |
| Product Name | DC/DC - Wide Input, Brick (10-400W) |
| Type | DC-DC Converter |
| Regulatory Compliance | CE |
| DC Output Voltage | 12.0 volts |