MORNSUN Guangzhou Science & Technology Co., Ltd. Datasheets for DC-DC Converters
DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| DC voltage transformers can be compatible with integrated IC used as a DC-DC converter, and features 1650VDC/4000VDC/6000 VDC isolation from primary to the secondary side. The operating temperature can up... | |
| MORNSUN 0.25-2W SMD unregulated output dcdc converter offers single or dual output, and the isolated voltage of the series can up to 4200VDC. It can be used in application where... | |
| MORNSUN 0.25-3W SIP/DIP package unregulated output dcdc converter offers single or dual output, and the isolated voltage of the series can up to 6000VDC, which is designed for applications where... | |
| MORNSUN 0.75-1W SMD dcdc converter offers single relgulated output with 3.3V, 9V, 5V, 12V, 15V, and the isolated voltage of the series can up to 3000VDC. All modules can be... | |
| MORNSUN 1-10W SIP package wide input dcdc converter offers 2:1/4:1/8:1 ultra-wide input, single or dual output, and the iaolation voltage of the series can up to 3000VDC. The compact size... | |
| MORNSUN 1-15W SMD wide input dcdc converter offers ultra-wide 2:1/4:1/7:1 input voltage. All modules can be mounted on PCB through SMD reflow soldering without extra wave soldering process, which simplifies... | |
| MORNSUN 1-50W DIP package wide input dcdc converter offers 2:1/4:1/10:1(PV series) and the isolated voltage of the series can up to 6000VDC. We hope that those high-efficiency, excellent-quality, and cost-effective... | |
| MORNSUN power module for IGBT/SiC gate driver adopts the mode of common ground outputs internally for better energy provision of IGBT driver's turn-on and turn-off. Meanwhile, this IGBT driver power... |
| << Prev | Next >> |