MORNSUN Guangzhou Science & Technology Co., Ltd. DC/DC - Fixed Input, SIP/DIP Unregulated Output (0.25-3W) F1505S-2WR2

Description
MORNSUN 0.25-3W SIP/DIP package unregulated output dcdc converter offers single or dual output, and the isolated voltage of the series can up to 6000VDC, which is designed for applications where require compact size, high isolation, and low leakage current power, such as medical, electricity, IGBT driver and so on. It can be used in application where the voltage of the input power supply is stable and where the output voltage regulation is not strictly required. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.
Datasheet
Description
MORNSUN 0.25-3W SIP/DIP package unregulated output dcdc converter offers single or dual output, and the isolated voltage of the series can up to 6000VDC, which is designed for applications where require compact size, high isolation, and low leakage current power, such as medical, electricity, IGBT driver and so on. It can be used in application where the voltage of the input power supply is stable and where the output voltage regulation is not strictly required. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC - Fixed Input, SIP/DIP Unregulated Output (0.25-3W) - F1505S-2WR2 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
DC/DC - Fixed Input, SIP/DIP Unregulated Output (0.25-3W)
F1505S-2WR2
DC/DC - Fixed Input, SIP/DIP Unregulated Output (0.25-3W) F1505S-2WR2
MORNSUN 0.25-3W SIP/DIP package unregulated output dcdc converter offers single or dual output, and the isolated voltage of the series can up to 6000VDC, which is designed for applications where require compact size, high isolation, and low leakage current power, such as medical, electricity, IGBT driver and so on. It can be used in application where the voltage of the input power supply is stable and where the output voltage regulation is not strictly required. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.

MORNSUN 0.25-3W SIP/DIP package unregulated output dcdc converter offers single or dual output, and the isolated voltage of the series can up to 6000VDC, which is designed for applications where require compact size, high isolation, and low leakage current power, such as medical, electricity, IGBT driver and so on. It can be used in application where the voltage of the input power supply is stable and where the output voltage regulation is not strictly required. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.

Supplier's Site Datasheet

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd.
Product Category Power Supplies
Product Number F1505S-2WR2
Product Name DC/DC - Fixed Input, SIP/DIP Unregulated Output (0.25-3W)
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Mini Encapsulated - With Screw Terminals DC-DC Converters 5 Vdc in to 28 Vdc in - Single and Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power System; DC-DC Converter
Form Factor DIN Rail; Desktop / Free Standing; Wall Mount
Applications Instrumentation
View Details
1000W, High Reliability, Convection Cooled, Industrial Quality DC/DC Converter - BHR 65X2-4U2NF  (Opto-less) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details