MORNSUN Guangzhou Science & Technology Co., Ltd. DC/DC - Fixed Input, SIP/DIP Unregulated Output (0.25-3W) F1505N-1WR3

Description
MORNSUN 0.25-3W SIP/DIP package unregulated output dcdc converter offers single or dual output, and the isolated voltage of the series can up to 6000VDC, which is designed for applications where require compact size, high isolation, and low leakage current power, such as medical, electricity, IGBT driver and so on. It can be used in application where the voltage of the input power supply is stable and where the output voltage regulation is not strictly required. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.
Request a Quote Datasheet
Description
MORNSUN 0.25-3W SIP/DIP package unregulated output dcdc converter offers single or dual output, and the isolated voltage of the series can up to 6000VDC, which is designed for applications where require compact size, high isolation, and low leakage current power, such as medical, electricity, IGBT driver and so on. It can be used in application where the voltage of the input power supply is stable and where the output voltage regulation is not strictly required. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC - Fixed Input, SIP/DIP Unregulated Output (0.25-3W) - F1505N-1WR3 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
DC/DC - Fixed Input, SIP/DIP Unregulated Output (0.25-3W)
F1505N-1WR3
DC/DC - Fixed Input, SIP/DIP Unregulated Output (0.25-3W) F1505N-1WR3
MORNSUN 0.25-3W SIP/DIP package unregulated output dcdc converter offers single or dual output, and the isolated voltage of the series can up to 6000VDC, which is designed for applications where require compact size, high isolation, and low leakage current power, such as medical, electricity, IGBT driver and so on. It can be used in application where the voltage of the input power supply is stable and where the output voltage regulation is not strictly required. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.

MORNSUN 0.25-3W SIP/DIP package unregulated output dcdc converter offers single or dual output, and the isolated voltage of the series can up to 6000VDC, which is designed for applications where require compact size, high isolation, and low leakage current power, such as medical, electricity, IGBT driver and so on. It can be used in application where the voltage of the input power supply is stable and where the output voltage regulation is not strictly required. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.

Supplier's Site Datasheet
DC DC Converters - 2725-F1505N-1WR3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
2725-F1505N-1WR3-ND
DC DC Converters 2725-F1505N-1WR3-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 13.5V - 16.5V Input

Buy Now Datasheet

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey
Product Category Power Supplies Power Supplies
Product Number F1505N-1WR3 2725-F1505N-1WR3-ND
Product Name DC/DC - Fixed Input, SIP/DIP Unregulated Output (0.25-3W) DC DC Converters
Type DC-DC Converter DC-DC Converter; 1
DC Output Voltage 5.0 volts
DC Output Power 1 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M Open Power Supply - PS-24-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
DC-DC Converters - CCG1R5-48-15SF - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details