MORNSUN Guangzhou Science & Technology Co., Ltd. DC/DC - Fixed Input, SMD Unregulated Output (0.25-2W) B2415XT-1WR3

Description
MORNSUN 0.25-2W SMD unregulated output dcdc converter offers single or dual output, and the isolated voltage of the series can up to 4200VDC. It can be used in application where the voltage of the input power supply is stable and where the output voltage regulation is not strictly required. The newest R4 series was released with a major breakthrough in packaging technology by adopting the newest Chiplet SiP (System in Package) technology to achieve dimensions reduction of 80% and save cost for the customer. All modules can be mounted on PCB through SMD reflow soldering without extra wave soldering process, which simplifies the production process and reduces the production costs.
Request a Quote Datasheet
Description
MORNSUN 0.25-2W SMD unregulated output dcdc converter offers single or dual output, and the isolated voltage of the series can up to 4200VDC. It can be used in application where the voltage of the input power supply is stable and where the output voltage regulation is not strictly required. The newest R4 series was released with a major breakthrough in packaging technology by adopting the newest Chiplet SiP (System in Package) technology to achieve dimensions reduction of 80% and save cost for the customer. All modules can be mounted on PCB through SMD reflow soldering without extra wave soldering process, which simplifies the production process and reduces the production costs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC - Fixed Input, SMD Unregulated Output (0.25-2W) - B2415XT-1WR3 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
DC/DC - Fixed Input, SMD Unregulated Output (0.25-2W)
B2415XT-1WR3
DC/DC - Fixed Input, SMD Unregulated Output (0.25-2W) B2415XT-1WR3
MORNSUN 0.25-2W SMD unregulated output dcdc converter offers single or dual output, and the isolated voltage of the series can up to 4200VDC. It can be used in application where the voltage of the input power supply is stable and where the output voltage regulation is not strictly required. The newest R4 series was released with a major breakthrough in packaging technology by adopting the newest Chiplet SiP (System in Package) technology to achieve dimensions reduction of 80% and save cost for the customer. All modules can be mounted on PCB through SMD reflow soldering without extra wave soldering process, which simplifies the production process and reduces the production costs.

MORNSUN 0.25-2W SMD unregulated output dcdc converter offers single or dual output, and the isolated voltage of the series can up to 4200VDC. It can be used in application where the voltage of the input power supply is stable and where the output voltage regulation is not strictly required. The newest R4 series was released with a major breakthrough in packaging technology by adopting the newest Chiplet SiP (System in Package) technology to achieve dimensions reduction of 80% and save cost for the customer. All modules can be mounted on PCB through SMD reflow soldering without extra wave soldering process, which simplifies the production process and reduces the production costs.

Supplier's Site Datasheet
DC DC Converters - 2725-B2415XT-1WR3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
2725-B2415XT-1WR3-ND
DC DC Converters 2725-B2415XT-1WR3-ND
Isolated Module DC DC Converter 1 Output 15V 67mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 15V 67mA 21.6V - 26.4V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - B2415XT-1WR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
B2415XT-1WR3
Power Supplies - Board Mount - DC DC Converters B2415XT-1WR3
DC DC CONVERTER 15V 1W

DC DC CONVERTER 15V 1W

Supplier's Site

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number B2415XT-1WR3 2725-B2415XT-1WR3-ND B2415XT-1WR3
Product Name DC/DC - Fixed Input, SMD Unregulated Output (0.25-2W) DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Regulatory Compliance UL, CE, CB
DC Output Voltage 15.0 volts
DC Output Power 1 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 24V - 96PSO-A240W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details