MORNSUN Guangzhou Science & Technology Co., Ltd. DC/DC - Fixed Input, SIP/DIP Unregulated Output (0.25-3W) E0509D-1WR3

Description
MORNSUN 0.25-3W SIP/DIP package unregulated output dcdc converter offers single or dual output, and the isolated voltage of the series can up to 6000VDC, which is designed for applications where require compact size, high isolation, and low leakage current power, such as medical, electricity, IGBT driver and so on. It can be used in application where the voltage of the input power supply is stable and where the output voltage regulation is not strictly required. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.
Request a Quote Datasheet
Description
MORNSUN 0.25-3W SIP/DIP package unregulated output dcdc converter offers single or dual output, and the isolated voltage of the series can up to 6000VDC, which is designed for applications where require compact size, high isolation, and low leakage current power, such as medical, electricity, IGBT driver and so on. It can be used in application where the voltage of the input power supply is stable and where the output voltage regulation is not strictly required. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC - Fixed Input, SIP/DIP Unregulated Output (0.25-3W) - E0509D-1WR3 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
DC/DC - Fixed Input, SIP/DIP Unregulated Output (0.25-3W)
E0509D-1WR3
DC/DC - Fixed Input, SIP/DIP Unregulated Output (0.25-3W) E0509D-1WR3
MORNSUN 0.25-3W SIP/DIP package unregulated output dcdc converter offers single or dual output, and the isolated voltage of the series can up to 6000VDC, which is designed for applications where require compact size, high isolation, and low leakage current power, such as medical, electricity, IGBT driver and so on. It can be used in application where the voltage of the input power supply is stable and where the output voltage regulation is not strictly required. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.

MORNSUN 0.25-3W SIP/DIP package unregulated output dcdc converter offers single or dual output, and the isolated voltage of the series can up to 6000VDC, which is designed for applications where require compact size, high isolation, and low leakage current power, such as medical, electricity, IGBT driver and so on. It can be used in application where the voltage of the input power supply is stable and where the output voltage regulation is not strictly required. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.

Supplier's Site Datasheet
DC DC Converters - 2725-E0509D-1WR3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
2725-E0509D-1WR3-ND
DC DC Converters 2725-E0509D-1WR3-ND
Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - E0509D-1WR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
E0509D-1WR3
Power Supplies - Board Mount - DC DC Converters E0509D-1WR3
DC DC CONVERTER +/-9V 1W

DC DC CONVERTER +/-9V 1W

Supplier's Site

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number E0509D-1WR3 2725-E0509D-1WR3-ND E0509D-1WR3
Product Name DC/DC - Fixed Input, SIP/DIP Unregulated Output (0.25-3W) DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Regulatory Compliance CE ROHS COMP
DC Output Voltage -9.0 to 9.0 volts
DC Output Power 1 watts
Number of Outputs 2 #
Unlock Full Specs
to access all available technical data