MORNSUN Guangzhou Science & Technology Co., Ltd. DC/DC - Fixed Input, SMD Unregulated Output (0.25-2W) E1215XT-1WR3

Description
MORNSUN 0.25-2W SMD unregulated output dcdc converter offers single or dual output, and the isolated voltage of the series can up to 4200VDC. It can be used in application where the voltage of the input power supply is stable and where the output voltage regulation is not strictly required. The newest R4 series was released with a major breakthrough in packaging technology by adopting the newest Chiplet SiP (System in Package) technology to achieve dimensions reduction of 80% and save cost for the customer. All modules can be mounted on PCB through SMD reflow soldering without extra wave soldering process, which simplifies the production process and reduces the production costs.
Request a Quote Datasheet
Description
MORNSUN 0.25-2W SMD unregulated output dcdc converter offers single or dual output, and the isolated voltage of the series can up to 4200VDC. It can be used in application where the voltage of the input power supply is stable and where the output voltage regulation is not strictly required. The newest R4 series was released with a major breakthrough in packaging technology by adopting the newest Chiplet SiP (System in Package) technology to achieve dimensions reduction of 80% and save cost for the customer. All modules can be mounted on PCB through SMD reflow soldering without extra wave soldering process, which simplifies the production process and reduces the production costs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC - Fixed Input, SMD Unregulated Output (0.25-2W) - E1215XT-1WR3 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
DC/DC - Fixed Input, SMD Unregulated Output (0.25-2W)
E1215XT-1WR3
DC/DC - Fixed Input, SMD Unregulated Output (0.25-2W) E1215XT-1WR3
MORNSUN 0.25-2W SMD unregulated output dcdc converter offers single or dual output, and the isolated voltage of the series can up to 4200VDC. It can be used in application where the voltage of the input power supply is stable and where the output voltage regulation is not strictly required. The newest R4 series was released with a major breakthrough in packaging technology by adopting the newest Chiplet SiP (System in Package) technology to achieve dimensions reduction of 80% and save cost for the customer. All modules can be mounted on PCB through SMD reflow soldering without extra wave soldering process, which simplifies the production process and reduces the production costs.

MORNSUN 0.25-2W SMD unregulated output dcdc converter offers single or dual output, and the isolated voltage of the series can up to 4200VDC. It can be used in application where the voltage of the input power supply is stable and where the output voltage regulation is not strictly required. The newest R4 series was released with a major breakthrough in packaging technology by adopting the newest Chiplet SiP (System in Package) technology to achieve dimensions reduction of 80% and save cost for the customer. All modules can be mounted on PCB through SMD reflow soldering without extra wave soldering process, which simplifies the production process and reduces the production costs.

Supplier's Site Datasheet
DC DC Converters - 2725-E1215XT-1WR3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
2725-E1215XT-1WR3-ND
DC DC Converters 2725-E1215XT-1WR3-ND
Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 10.8V - 13.2V Input

Buy Now Datasheet

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey
Product Category Power Supplies Power Supplies
Product Number E1215XT-1WR3 2725-E1215XT-1WR3-ND
Product Name DC/DC - Fixed Input, SMD Unregulated Output (0.25-2W) DC DC Converters
Type DC-DC Converter DC-DC Converter; 1
Regulatory Compliance UL, CE, CB
DC Output Voltage -15.0 to 15.0 volts
DC Output Power 1 watts
Number of Outputs 2 #
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details
Switching Power Supplies - 1227755 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details