EKSMA OPTICS Datasheets for Optical Windows
Optical windows are used to isolate different physical environments while allowing light to pass relatively unimpeded.
Optical Windows: Learn more
| Product Name | Notes |
|---|---|
| Barium fluoride is used for optical windows, prisms and lenses transmitting from ultraviolet into infrared, it can be used as an infrared laser window or lens. BaF2 is recommended... | |
| Calcium fluoride windows have a wide transmission range and can be used in ultraviolet, visible and infrared applications. Due to its composition CaF2 (Calcium Fluoride) has much longer useful... | |
| Elliptical flat mirrors bend light at precise angles with minimum wave distortion due to elongated major axis. Precision 45 degree elliptical flat mirrors are ideal for technical and astronomical applications. | |
| Optical flats are used for testing and evaluating other optical elements. An interference pattern is formed in the air between the flat and the object being evaluated, and this pattern... | |
| The usage of flat windows allows optical radiation to pass from one environment to another, without mixing other components of these environments. Considerations in selecting windows may include transmission, scattering,... | |
| The usage of flat windows allows optical radiation to pass from one environment to another, without mixing other components of these environments.. Considerations in selecting windows may include transmission, scattering,... | |
| The windows are designed to be used in precision optical systems. The optical transmission is high with little distortion of transmitted signal. λ/10 transmitted wavefront distorsion is offered. Windows can... | |
| The windows are designed to be used in precision optical systems. The optical transmission is high with little distortion of transmitted signal. λ/10 transmitted wavefront distorsion is usually preferred but... | |
| We offer two substrate materials, spanning a range of thermal expansion coefficients. For applications in which thermal shock is absent and thermal stability is not critical, BK7 glass is a... | |
| Zinc selenide (ZnSe) is the most popular material for infrared applications. Due to a very wide transmission range covering 0.6-22 µm chemical vapor deposition grown ZnSe as a high optical... |