EKSMA OPTICS Datasheets for Laser Mirrors
Laser mirrors are designed for high reflectance and durability at individual laser wavelength ranges.
Laser Mirrors: Learn more
| Product Name | Notes |
|---|---|
| Broadband dielectric mirrors provide an optimised broadband performance at stated wavelength ranges. Broadband laser mirrors are designed for applications using Ti:Sapphire, dye, diode and YAG lasers. The achieved high polishing... | |
| EKSMA OPTICS introduces broadband and laser line dielectric mirrors with high reflectance (greater than 99% over specified range minimum) that operate at all angles of incidence from 0° to 45°. | |
| Harmonic separators are dichroic beamsplitters used to reflect one wavelength and to transmit the others. Reflectance of >99.5% for the wavelength of interest and transmittance of >90% for the rejected... | |
| Laser line mirrors are dielectric reflectors with an optimized performance at stated laser wavelengths. In this section we present laser mirrors made from BK7 glass and coated with a multilayer... | |
| Laser line mirrors are dielectric reflectors with an optimized performance at stated laser wavelengths. Our laser mirrors are made from quartz and coated with multilayer dielectric or IBS coating. High... | |
| Laser Line Mirrors are dielectric reflectors with optimised performance at stated laser wavelengths. Dual band laser mirrors are offered for applications where reflection of two laser lines is needed. Our... |