EKSMA OPTICS Datasheets for Optical Filters
Filters are used to attenuate light across a certain portion of the spectrum.
Optical Filters: Learn more
| Product Name | Notes |
|---|---|
| Almost all UV radiation (especially 240-280nm) is absorbed by Earth ozone layer, and the UV radiation that is created by some object near the Earth surface, can be detected only... | |
| Color Glass Filters are made from optically polished highest quality Schott colored optical glass. The spectral properties of these color filters are uniform over the entire aperture and independent of... | |
| EKSMA OPTICS neutral density (ND) filters attenuate VIS spectral region. The optical density varies from 0.1 to 3.0, 1 or 2 inches size square and roud shapes are available. Neutral... | |
| Neutral density (ND) reflective type filters of 1’’ (25.4 mm) size with optical density that varies from 0.1 to 2.5 are available. Neutral density filters of Corning 7059 glass provide... |