EKSMA OPTICS Flat Rectangular Windows

Description
The usage of flat windows allows optical radiation to pass from one environment to another, without mixing other components of these environments.. Considerations in selecting windows may include transmission, scattering, wavefront distortion and resistance to certain environments. The ideal window allows an optical beam to pass from one medium to the next without changing the wavelength distribution of the beam, the transmitted wavefront or scatter any of the light out of the beam. We offer windows of three different materials, from which you may choose in accordance with the properties you need: BK7 or UV grade fused silica. Windows can be anti-reflection coated. For required coating please refer to the COATINGS section. Have high transmittance, low wavefront distortion and low scatter Are durable and strong BK7 glass is an economical and ideal choice for high quality visible applications UV FS has the deepest UV range and the highest transmittance
Datasheet
Description
The usage of flat windows allows optical radiation to pass from one environment to another, without mixing other components of these environments.. Considerations in selecting windows may include transmission, scattering, wavefront distortion and resistance to certain environments. The ideal window allows an optical beam to pass from one medium to the next without changing the wavelength distribution of the beam, the transmitted wavefront or scatter any of the light out of the beam. We offer windows of three different materials, from which you may choose in accordance with the properties you need: BK7 or UV grade fused silica. Windows can be anti-reflection coated. For required coating please refer to the COATINGS section. Have high transmittance, low wavefront distortion and low scatter Are durable and strong BK7 glass is an economical and ideal choice for high quality visible applications UV FS has the deepest UV range and the highest transmittance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Rectangular Windows -  - EKSMA OPTICS
Vilnius, Lithuania
Flat Rectangular Windows
Flat Rectangular Windows
The usage of flat windows allows optical radiation to pass from one environment to another, without mixing other components of these environments.. Considerations in selecting windows may include transmission, scattering, wavefront distortion and resistance to certain environments. The ideal window allows an optical beam to pass from one medium to the next without changing the wavelength distribution of the beam, the transmitted wavefront or scatter any of the light out of the beam. We offer windows of three different materials, from which you may choose in accordance with the properties you need: BK7 or UV grade fused silica. Windows can be anti-reflection coated. For required coating please refer to the COATINGS section. Have high transmittance, low wavefront distortion and low scatter Are durable and strong BK7 glass is an economical and ideal choice for high quality visible applications UV FS has the deepest UV range and the highest transmittance

The usage of flat windows allows optical radiation to pass from one environment to another, without mixing other components of these environments.. Considerations in selecting windows may include transmission, scattering, wavefront distortion and resistance to certain environments. The ideal window allows an optical beam to pass from one medium to the next without changing the wavelength distribution of the beam, the transmitted wavefront or scatter any of the light out of the beam. We offer windows of three different materials, from which you may choose in accordance with the properties you need: BK7 or UV grade fused silica.

Windows can be anti-reflection coated. For required coating please refer to the COATINGS section.

  • Have high transmittance, low wavefront distortion and low scatter
  • Are durable and strong
  • BK7 glass is an economical and ideal choice for high quality visible applications
  • UV FS has the deepest UV range and the highest transmittance
Supplier's Site Datasheet

Technical Specifications

  EKSMA OPTICS
Product Category Optical Windows
Product Name Flat Rectangular Windows
Window Material BK7 Glass; UV Grade Fused Silica
Unlock Full Specs
to access all available technical data

Similar Products

Laser Grade ZnSe Windows -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Window Material Zinc Selenide; ZnSe
Parallelism or Wedge Angle 180 arcmin
Surface Quality 60-40 Scratch / Dig
View Details
AR Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 266 to 1064 nm (2660 to 10640 Å)
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating
View Details
Optical Windows - Sapphire Windows - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material Sapphire
Windows Features Anti-Reflection Coating (optional feature)
View Details
Optical Window, Sapphire, 13.00 mm Diameter, 0.50 mm Thick - SAW17 - Newport MKS
Specs
Window Material Sapphire; Sapphire
Windows Features No Coating
Coating Material Uncoated
View Details