EKSMA OPTICS Flat Round Windows

Description
The usage of flat windows allows optical radiation to pass from one environment to another, without mixing other components of these environments. Considerations in selecting windows may include transmission, scattering, wavefront distortion and resistance to certain environments. The ideal window allows an optical beam to pass from one medium to the next without changing the wavelength distribution of the beam, the transmitted wavefront or scatter any of the light out of the beam. We offer windows of three different materials, from which you may choose in accordance with the properties you need: BK7 and UV grade fused silica. Windows can be anti-reflection coated. For required coating please refer to the COATINGS section. Diameter up to 250 mm is available on request. Have high transmittance, low wavefront distortion and low scatter Are durable and strong BK7 glass is economical and ideal choice for high quality visible applications UV FS has deepest UV range and highest transmittance
Datasheet
Description
The usage of flat windows allows optical radiation to pass from one environment to another, without mixing other components of these environments. Considerations in selecting windows may include transmission, scattering, wavefront distortion and resistance to certain environments. The ideal window allows an optical beam to pass from one medium to the next without changing the wavelength distribution of the beam, the transmitted wavefront or scatter any of the light out of the beam. We offer windows of three different materials, from which you may choose in accordance with the properties you need: BK7 and UV grade fused silica. Windows can be anti-reflection coated. For required coating please refer to the COATINGS section. Diameter up to 250 mm is available on request. Have high transmittance, low wavefront distortion and low scatter Are durable and strong BK7 glass is economical and ideal choice for high quality visible applications UV FS has deepest UV range and highest transmittance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Round Windows -  - EKSMA OPTICS
Vilnius, Lithuania
Flat Round Windows
Flat Round Windows
The usage of flat windows allows optical radiation to pass from one environment to another, without mixing other components of these environments. Considerations in selecting windows may include transmission, scattering, wavefront distortion and resistance to certain environments. The ideal window allows an optical beam to pass from one medium to the next without changing the wavelength distribution of the beam, the transmitted wavefront or scatter any of the light out of the beam. We offer windows of three different materials, from which you may choose in accordance with the properties you need: BK7 and UV grade fused silica. Windows can be anti-reflection coated. For required coating please refer to the COATINGS section. Diameter up to 250 mm is available on request. Have high transmittance, low wavefront distortion and low scatter Are durable and strong BK7 glass is economical and ideal choice for high quality visible applications UV FS has deepest UV range and highest transmittance

The usage of flat windows allows optical radiation to pass from one environment to another, without mixing other components of these environments. Considerations in selecting windows may include transmission, scattering, wavefront distortion and resistance to certain environments. The ideal window allows an optical beam to pass from one medium to the next without changing the wavelength distribution of the beam, the transmitted wavefront or scatter any of the light out of the beam. We offer windows of three different materials, from which you may choose in accordance with the properties you need: BK7 and UV grade fused silica.

Windows can be anti-reflection coated. For required coating please refer to the COATINGS section. Diameter up to 250 mm is available on request.

  • Have high transmittance, low wavefront distortion and low scatter
  • Are durable and strong
  • BK7 glass is economical and ideal choice for high quality visible applications
  • UV FS has deepest UV range and highest transmittance
Supplier's Site Datasheet

Technical Specifications

  EKSMA OPTICS
Product Category Optical Windows
Product Name Flat Round Windows
Window Material BK7 Glass; UV Grade Fused Silica
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular BK7 Windows with Round Corners -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Window Shape Rectangular
Parallelism or Wedge Angle 180 arcmin
Surface Quality 60-40 Scratch / Dig
View Details
AR Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 266 to 1064 nm (2660 to 10640 Å)
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating
View Details
Optical Windows - UV Fused Silica Windows - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating (optional feature)
View Details
Parallel Optical Window, UV Fused Silica, 50.8 mm, λ/20, 245-440 nm - 20QW40-30AR.10 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 245-440 nm
View Details