EKSMA OPTICS Datasheets for Waveplates and Retardation Plates
Waveplates and retardation plates are optical elements with two principal axes, one slow and one fast, which resolve an incident polarized beam into two mutually perpendicular polarized beams. The emerging beam recombines to form
Waveplates and Retardation Plates: Learn more
| Product Name | Notes |
|---|---|
| Achromatic waveplates are made from two different materials: crystal quartz and magnesium fluoride with highly efficient broadband antireflection coatings in an air spaced design. Retardation tolerance of our achromatic waveplates... | |
| EKSMA OPTICS offers Zero Order Dual Wavelength Plates for Ti:Sapphire and Yb:KGW/KYW lasers. When optical axis is turned by 45 degrees to input polarization, zero order dual wavelength waveplate rotates... | |
| Made from high quallity optical grade crystalline quartz quarter wave and half wave retardation versions available suitable for high and low power laser applications. Retardation plates are supplied mounted and... | |
| Made from high quallity optical grade crystalline quartz quarter wave and half wave retardation versions available suitable for high and low power laser applications. Rotate the direction of polarization (λ/2)... | |
| This Zero Order Air-Spaced Plate, made of single crystal quartz, has a clear aperture of 17 mm. For high power laser application. | |
| Zero order wave plates are used to rotate the direction of polarization (with λ/2 plates) or convert linear into circular polarization or vice versa (with λ/4 plates). Zero order wave... | |
| Operate at both first and second Nd:YAG laser harmonics Retardation tolerance <λ/300 |