EKSMA OPTICS Barium Fluoride (BaF2) Windows

Description
Barium fluoride is used for optical windows, prisms and lenses transmitting from ultraviolet into infrared, it can be used as an infrared laser window or lens. BaF2 is recommended for use as a vacuum ultraviolet window where high radiation resistance is required. BaF2 is less soluble than LiF, but relatively more soluble than MgF2 and CaF2. Useful transmission range covers 0.265-10 µm Most resistant to high energy radiation among fluorides listed in this catalogue
Datasheet
Description
Barium fluoride is used for optical windows, prisms and lenses transmitting from ultraviolet into infrared, it can be used as an infrared laser window or lens. BaF2 is recommended for use as a vacuum ultraviolet window where high radiation resistance is required. BaF2 is less soluble than LiF, but relatively more soluble than MgF2 and CaF2. Useful transmission range covers 0.265-10 µm Most resistant to high energy radiation among fluorides listed in this catalogue
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barium Fluoride (BaF2) Windows -  - EKSMA OPTICS
Vilnius, Lithuania
Barium Fluoride (BaF2) Windows
Barium Fluoride (BaF2) Windows
Barium fluoride is used for optical windows, prisms and lenses transmitting from ultraviolet into infrared, it can be used as an infrared laser window or lens. BaF2 is recommended for use as a vacuum ultraviolet window where high radiation resistance is required. BaF2 is less soluble than LiF, but relatively more soluble than MgF2 and CaF2. Useful transmission range covers 0.265-10 µm Most resistant to high energy radiation among fluorides listed in this catalogue

Barium fluoride is used for optical windows, prisms and lenses transmitting from ultraviolet into infrared, it can be used as an infrared laser window or lens. BaF2 is recommended for use as a vacuum ultraviolet window where high radiation resistance is required. BaF2 is less soluble than LiF, but relatively more soluble than MgF2 and CaF2.

  • Useful transmission range covers 0.265-10 µm
  • Most resistant to high energy radiation among fluorides listed in this catalogue
Supplier's Site Datasheet

Technical Specifications

  EKSMA OPTICS
Product Category Optical Windows
Product Name Barium Fluoride (BaF2) Windows
Window Material BaF2
Unlock Full Specs
to access all available technical data

Similar Products

Optical Windows - CaF2 Windows (IR Grade, UV Grade) - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material Calcium Fluoride
Windows Features Anti-Reflection Coating (optional feature)
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Window, Calcium Fluoride, 50.0 mm Dia., 3.0 mm thick, Uncoated - CAW15 - Newport MKS
Specs
Window Material Calcium Fluoride; Vacuum UV Grade Calcium Fluoride
Windows Features No Coating
Coating Material Uncoated
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details