EKSMA OPTICS Precision Thin Round Windows

Description
The windows are designed to be used in precision optical systems. The optical transmission is high with little distortion of transmitted signal. λ/10 transmitted wavefront distorsion is usually preferred but λ/4 is offered as an option when this is not an issue. Windows can be anti-reflection coated. Manufactured from high quality UV grade Fused Silica Precision polished on both surfaces and held parallel up to 30 arcsec
Datasheet
Description
The windows are designed to be used in precision optical systems. The optical transmission is high with little distortion of transmitted signal. λ/10 transmitted wavefront distorsion is usually preferred but λ/4 is offered as an option when this is not an issue. Windows can be anti-reflection coated. Manufactured from high quality UV grade Fused Silica Precision polished on both surfaces and held parallel up to 30 arcsec
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vilnius, Lithuania
Precision Thin Round Windows
Precision Thin Round Windows
The windows are designed to be used in precision optical systems. The optical transmission is high with little distortion of transmitted signal. λ/10 transmitted wavefront distorsion is usually preferred but λ/4 is offered as an option when this is not an issue. Windows can be anti-reflection coated. Manufactured from high quality UV grade Fused Silica Precision polished on both surfaces and held parallel up to 30 arcsec

The windows are designed to be used in precision optical systems. The optical transmission is high with little distortion of transmitted signal. λ/10 transmitted wavefront distorsion is usually preferred but λ/4 is offered as an option when this is not an issue.

Windows can be anti-reflection coated.

  • Manufactured from high quality UV grade Fused Silica
  • Precision polished on both surfaces and held parallel up to 30 arcsec
Supplier's Site Datasheet

Technical Specifications

  EKSMA OPTICS
Product Category Optical Windows
Product Name Precision Thin Round Windows
Window Material UV Grade Fused Silica
Unlock Full Specs
to access all available technical data

Similar Products

Coring Series Fused Silica Windows -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Parallelism or Wedge Angle 180 arcmin
Surface Quality 60-40 Scratch / Dig
Surface Flatness λ/10
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Windows - CaF2 Windows (IR Grade, UV Grade) - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material Calcium Fluoride
Windows Features Anti-Reflection Coating (optional feature)
View Details
Parallel Optical Window, UV Fused Silica, 50.8mm, λ/20, 1000-1550 nm - 20QW40-30AR.18 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 1000-1550 nm
View Details